EN
  • EN
  • DE

LT3571IUD#TRPBF

Part No LT3571IUD#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BOOST ADJ 370MA 16QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 37 Weeks
Features Switching Regulator IC Output
Manufacturer Analog Devices Inc.
Package Reel - TR
Family Name LT3571
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LT3571IUD#TRPBF-ND, LT3571IUD#TRPBFTR, LT3571IUD#TRPBFCT, LT3571IUD#TRPBFDKR
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 878707-LT3571IUD#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT3571IUD#TRPBF CAD Model

Description

Analog Devices Inc. LT3571IUD#TRPBF Overview

The LT3571IUD#TRPBF is a versatile, high-performance DC/DC converter integrated circuit designed and manufactured by Analog Devices Inc., a leader in precision high-performance electronics. This compact, monolithic device is capable of generating multiple output voltages from a single input voltage, making it an ideal solution for a wide range of applications, including but not limited to telecommunications, industrial control systems, and portable electronic devices.

Key Features

  • Adjustable Switching Frequency: The LT3571 allows for an adjustable switching frequency from 200kHz to 2.5MHz, which can be optimized for efficiency or component size.
  • Wide Input Voltage Range: With an input voltage range of 2.5V to 16V, it supports a variety of power sources, from single-cell lithium-ion batteries to fixed power rails.
  • Dual Output Channels: It features two internal 1.5A switches for generating positive and negative outputs, which are ideal for biasing amplifiers, data converters, and other sensitive analog circuitry.
  • Integrated Fault Protection: The LT3571 includes over-temperature and over-current protection, ensuring reliable operation under adverse conditions.

Applications

The LT3571IUD#TRPBF's ability to provide multiple output voltages and its robust protection features make it suitable for a host of applications, including:

  • Powering OLED displays
  • Local power supplies for signal conditioning circuits
  • Industrial/automotive sensors and controls
  • Portable and battery-powered equipment
  • Charge pumps for power amplifiers

Package and Quality

Encased in a compact QFN-16 (3mm x 3mm) package, the LT3571IUD#TRPBF is designed to occupy minimal space on a printed circuit board, which is critical for modern, space-constrained electronic designs. The device is also available in tape and reel packaging, denoted by the '#TRPBF' suffix, which facilitates efficient assembly for high-volume production. Analog Devices Inc. ensures that this product meets stringent quality and reliability standards, making it a trustworthy choice for critical applications.

For detailed technical specifications, application notes, and support resources, designers and engineers are encouraged to visit the Analog Devices Inc. website or contact their support team.

You May Also Be Interested in

Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.8118 $54.6826
16+ $6.4097 $102.5552
25+ $6.2094 $155.2350
34+ $6.0091 $204.3094
44+ $5.8088 $255.5872
58+ $5.2079 $302.0582
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,136 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess