EN
  • EN
  • DE

LT3650EMSE-8.4#TRPBF

Part No LT3650EMSE-8.4#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Battery Chargers
Description IC BATT CHG LI-ION 2CELL 12MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 31 Weeks
Features Charger IC
Manufacturer Analog Devices Inc.
Package Reel - TR
Family Name LT3650
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 505-LT3650EMSE-8.4#TRPBFTR, 505-LT3650EMSE-8.4#TRPBFDKR, LT3650EMSE-8.4#TRPBF-ND, 505-LT3650EMSE-8.4#TRPBFCT
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 878725-LT3650EMSE-8.4#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT3650EMSE-8.4#TRPBF CAD Model

Description

Product Overview: LT3650EMSE-8.4#TRPBF

The LT3650EMSE-8.4#TRPBF is a highly efficient, single-cell lithium-ion/polymer battery charger produced by Analog Devices Inc., a leader in the design and manufacturing of high-performance analog integrated circuits. This advanced charging IC is designed to cater to a wide variety of applications including portable electronics, industrial, automotive, and medical devices.

The LT3650EMSE-8.4#TRPBF offers a charging voltage fixed at 8.4 volts, making it suitable for charging 2-cell lithium batteries. It features a programmable charge current up to 2A, which allows for fast charging capabilities while maintaining precision and safety. The device operates over a wide input voltage range from 4.95V to 32V, providing flexibility in various power environments and ensuring compatibility with a range of power sources.

This product integrates several notable features that enhance its performance and reliability. It includes an automatic recharge feature, which initiates a new charging cycle if the battery voltage falls below a preset threshold, ensuring the battery remains fully charged. Additionally, the IC has an onboard thermal regulation mechanism that protects the device by reducing charge current in the event of excessive temperature rise.

Safety is a paramount concern in battery charging, and the LT3650EMSE-8.4#TRPBF addresses this with its multiple safety features. It has built-in charge termination based on the C/10 principle, where charging is terminated when the charge current falls to one-tenth of the programmed maximum. Furthermore, it provides an optional timer termination to top off the charge cycle, as well as NTC temperature sensing to prevent charging if the battery temperature is outside a specified range.

The device comes in a compact, 12-pin MSOP package with an exposed pad to facilitate heat dissipation. It is also RoHS compliant and lead-free, adhering to environmental standards and regulations. The “TRPBF” suffix denotes that the product is provided in tape and reel packaging, which is suitable for automated assembly processes, making it ideal for high-volume production needs.

In summary, the LT3650EMSE-8.4#TRPBF from Analog Devices Inc. is a sophisticated, versatile, and reliable choice for designers looking to implement an efficient charging solution for 2-cell lithium-ion/polymer batteries in their applications.

You May Also Be Interested in

Texas Instruments
MULTICHEMISTRY BATTERY CHARGER CONTROLLER AND SYSTEM POWER SELECTOR
Lowest to $4.0490
STMicroelectronics
IC CTRLR BATT CHRGR/ADAPT 8-SOIC
Lowest to $0.5317
Linear Technology
IC BATT CHARGER CONST V/I 16SSOP / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 1500mA 2V to 20V 16-Pin SSOP N Tube
Lowest to $4.1818
Texas Instruments
IC BATT CHRGR LI-ION 24VQFN
Lowest to $7.9455
Intersil
IC CHRGR LI-ION SGL 10-DFN
Lowest to $2.1333
Linear Technology
IC BATT CHRGR CONST/PROG I/V 7DD
Lowest to $21.8241
ON Semiconductor
IC CTRLR BATTERY FAST CHRG 8SOIC
Lowest to $0.3615
Monolithic Power Systems Inc.
IC BATT CHARGER LI-ION SGL 24QFN
Need more? Email Us
Texas Instruments
SINGLE-CELL LI-ION CHARGE MANAGEMENT ICFOR PDAS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.3277 $50.6216
20+ $5.1919 $103.8380
30+ $5.0297 $150.8910
42+ $4.8674 $204.4308
54+ $4.7052 $254.0808
72+ $4.2185 $303.7320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,090 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess