EN
  • EN
  • DE
  • IT

LT3650IDD-8.4#PBF

Part No LT3650IDD-8.4#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Battery Chargers
Description IC BATT CHG LI-ION 2CELL 12DFN  /  Charger IC Lithium Ion/Polymer 12-DFN (3x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Battery Chargers
Mfr Analog Devices Inc.
Package Tube
Battery Chemistry Lithium Ion/Polymer
Number of Cells 2
Current - Charging Constant - Programmable
Programmable Features Timer
Fault Protection Over Temperature
Charge Current - Max 2A
Battery Pack Voltage 8.4V
Voltage - Supply (Max) 32V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 12-WFDFN Exposed Pad
Supplier Device Package 12-DFN (3x3)
Base Product Number LT3650
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names -2735-LT3650IDD-8.4#PBF
Standard Package 121
Win Source Part Number 1071665-LT3650IDD-8.4#PBF
Ultra Librarian 3D Model Ultra Librarian LT3650IDD-8.4#PBF CAD Model

Description

Product Overview: LT3650IDD-8.4#PBF by Analog Devices Inc.

The LT3650IDD-8.4#PBF is a high-performance battery charger IC designed and manufactured by Analog Devices Inc., a leader in precision high-performance integrated circuits. This particular model is tailored for charging single-cell lithium-ion batteries, with a fixed float voltage of 8.4 volts, ensuring that the battery is charged efficiently and safely to its peak capacity.

Key Features

  • Precision Charging: The LT3650 provides a precise final float voltage accuracy of ±1%, which is critical for the longevity and reliability of lithium-ion batteries.
  • Programmable Charge Rate: Users can set the charge current from 1.5A up to a maximum of 2A, allowing for flexibility depending on the specific battery's requirements.
  • Multi-Stage Charging: This IC employs a multi-stage charging algorithm, including preconditioning, constant-current mode, and constant-voltage mode, which helps to maximize battery capacity and lifespan.
  • Charge Status Output: An onboard charge status output allows for real-time monitoring of the charging process, which is essential for applications requiring precise charge management.
  • Thermal Regulation: To protect against overheating, the LT3650 features thermal regulation that reduces charge current if the internal temperature of the IC approaches its limit.
  • Automatic Recharge: Once the battery voltage falls below a preset level, the LT3650 automatically initiates a new charging cycle, ensuring the battery remains fully charged.

Applications

The LT3650IDD-8.4#PBF is suitable for a wide range of applications where efficient and reliable battery charging is essential. This includes portable electronic devices, medical equipment, industrial and automotive systems, and any other application that relies on single-cell lithium-ion batteries.

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the LT3650IDD-8.4#PBF is no exception. The device is housed in a compact 12-lead DFN package with a thermal pad for enhanced thermal performance. It is also lead-free and RoHS compliant, reflecting the company's dedication to environmental sustainability.

Conclusion

With its precise charge control, flexible programming, and comprehensive protection features, the LT3650IDD-8.4#PBF from Analog Devices Inc. stands out as an advanced solution for single-cell lithium-ion battery charging. Its robust design and versatile applications make it an excellent choice for designers looking for a reliable and efficient battery charging IC.

You May Also Be Interested in

Analog Devices Inc.
IC BATT CHG LI-ION 22DFN
Lowest to $15.7924
Analog Devices Inc.
IC BATT CHG MULTI-CHEM 24SOIC
Need more? Email Us
Texas Instruments
IC BATT CHG LI-ION 1CELL 10WSON
Lowest to $2.8738
Analog Devices Inc.
IC BATT CHG MULTI-CHEM 10DFN
Lowest to $5.8565
Analog Devices Inc.
IC BATT CHG SUPERCAP 24QFN
Lowest to $25.4068
Renesas Electronics America
IC BATT CHG LI-ION 2-4CEL 28QSOP
Lowest to $4.9710
Maxim Integrated
Industrys Smallest 1.55A 1-Cell Li+ DC-DC Charger
Lowest to $4.1421
Maxim Integrated
Lowest to $12.4302
Analog Devices Inc.
Lowest to $11.9127

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7792 $58.6752
14+ $8.0239 $112.3346
22+ $7.7731 $171.0082
30+ $7.5225 $225.6750
39+ $7.2717 $283.5963
52+ $6.5194 $339.0088
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,760 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess