EN
  • EN
  • DE

LT3663EMS8E-3.3#TRPBF

Part No LT3663EMS8E-3.3#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 3.3V 1.2A 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Active
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Fixed
Number of Outputs 1
Voltage - Input (Min) 7.5V
Voltage - Input (Max) 36V
Voltage - Output (Min/Fixed) 3.3V
Current - Output 1.2A
Frequency - Switching 1MHz
Synchronous Rectifier No
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Supplier Device Package 8-MSOP-EP
Base Product Number LT3663
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 878730-LT3663EMS8E-3.3#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT3663EMS8E-3.3#TRPBF CAD Model

Description

LT3663EMS8E-3.3#TRPBF - High-Efficiency, 400mA Step-Down Regulator

The LT3663EMS8E-3.3#TRPBF is a cutting-edge, high-efficiency step-down DC/DC converter brought to you by Analog Devices Inc. This compact regulator is designed to deliver a fixed output voltage of 3.3V with an input voltage range of 7.5V to 36V, making it an ideal choice for a wide array of applications that require a stable and efficient power supply.

Encased in an MSOP-8 package, this step-down regulator is capable of delivering up to 400mA of continuous output current. It features a low quiescent current of only 85µA, which significantly improves battery life in portable applications. The LT3663EMS8E-3.3#TRPBF is equipped with a high-efficiency switch that enables it to maintain a high level of efficiency over a broad range of load currents.

One of the key attributes of this product is its internal 0.65A switch, which allows the device to maintain a compact footprint while still delivering robust performance. The switching frequency of 1.2MHz permits the use of small, low-cost inductors and capacitors, resulting in a space-saving solution that is advantageous for space-constrained applications.

The LT3663EMS8E-3.3#TRPBF also boasts a host of protective features to ensure the longevity and reliability of your application. This includes a current limit with foldback, thermal shutdown, and frequency foldback that helps maintain operation during an overcurrent condition. In addition, the device has an internal soft-start function that minimizes input current surge during startup.

Whether you're designing power supplies for industrial, automotive, or portable devices, the LT3663EMS8E-3.3#TRPBF is an excellent choice for a reliable and efficient step-down voltage regulator. Its ease of use, combined with a comprehensive feature set, ensures that it can meet the stringent requirements of a variety of power management applications.

Choose the LT3663EMS8E-3.3#TRPBF from Analog Devices Inc for your next project and experience the performance and reliability that professionals have come to expect from a leader in power management solutions.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5797 $51.5940
48+ $2.1166 $101.5968
74+ $2.0505 $151.7370
101+ $1.9844 $200.4244
131+ $1.9182 $251.2842
175+ $1.7198 $300.9650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,484 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess