EN
  • EN
  • DE

LM2586T-12/NOPB

Part No LM2586T-12/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG MULTI CONFIG 12V 3A TO220 / Conv DC-DC 4V to 40V Synchronous Step Up Single-Out 12V 3A 7-Pin(7+Tab) TO-220 Rail
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series SIMPLE SWITCHER
Packaging Tube
Part Status Obsolete(EOL)
Function Step-Up, Step-Up/Step-Down
Output Configuration Positive
Topology Boost, Flyback, Forward Converter
Output Type Fixed
Number of Outputs 1
Input Voltage MIN 4V
Voltage Input MAX 40V
Output Voltage 12V
Output Current 3A (Switch)
Frequency - Switching 100kHz ~ 200kHz
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Style Through Hole
Package TO-220-7 (Formed Leads)
Manufacturer Package TO-220-7
Win Source Part Number 778759-LM2586T-12/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name LM2586
Introduction Date May 01, 1996
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian LM2586T-12/NOPB CAD Model

Description

Product Overview: LM2586T-12/NOPB

The LM2586T-12/NOPB is a highly efficient, versatile, and robust voltage regulator designed and manufactured by Texas Instruments (TI). This component is part of TI's LM2586 series of Simple Switcher® 3A step-down voltage regulators, which are known for their ease of use and minimal external component count.

Key Features

  • Output Voltage: The LM2586T-12/NOPB provides a fixed output voltage of 12V, which is ideal for a wide range of applications requiring a stable voltage source.
  • Output Current: This regulator can deliver up to 3A of continuous output current, making it suitable for powering moderate to high-current devices.
  • Efficiency: With an efficient design, the LM2586T-12/NOPB ensures minimal heat generation and energy loss, making it an excellent choice for energy-sensitive applications.
  • Frequency: It operates at a fixed frequency of 52kHz, which allows for the use of smaller inductors and capacitors, leading to a more compact overall design.
  • Thermal Shutdown: The built-in thermal shutdown feature provides protection against excessive temperature, enhancing the reliability and longevity of the regulator.
  • Current Limit: The current limit feature protects the device and the load from damage due to overcurrent conditions.

Applications

The LM2586T-12/NOPB is suitable for a variety of applications, including:

  • Power supplies for consumer electronics
  • Industrial power systems
  • Automotive applications
  • Telecommunication equipment
  • Peripheral power supplies for computers

Package and Quality

The regulator comes in a TO-220 package, which is widely used and easily integrated into different circuit designs. The NOPB designation indicates that the product is lead-free, complying with RoHS (Restriction of Hazardous Substances) regulations, thus making it suitable for use in environmentally sensitive applications.

As with all Texas Instruments products, the LM2586T-12/NOPB is manufactured to high standards, ensuring reliable performance and quality for your power regulation needs.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess