EN
  • EN
  • DE

S-1172B33-E6V1G

Part No S-1172B33-E6V1G
Manufacturer SII Semiconductor Corporation
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Win Source Part Number 185313-S-1172B33-E6V1G
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian S-1172B33-E6V1G CAD Model

Description

The S-1172B33-E6V1G is a positive voltage regulator IC manufactured by SII Semiconductor Corporation. It is designed to provide a stable and accurate 3.3V output voltage. This LDO (Low Dropout) regulator is characterized by its low current consumption and compact size, making it well-suited for battery-powered and space-constrained applications. It incorporates overcurrent protection and thermal shutdown to enhance reliability and safety.

Applications

  • Microcontrollers and Processors: Powering core logic and I/O interfaces.
  • Wireless Communication Modules: Providing a stable voltage supply for Bluetooth, Wi-Fi, and other wireless chips.
  • Sensors and Data Acquisition Systems: Regulating power for sensors and data converters.
  • Portable Medical Devices: Voltage regulation for sensitive medical monitoring equipment.
  • Industrial Control Systems: Supplying stable power to control circuits and instrumentation.

Features

  • Fixed Output Voltage: Precisely regulated 3.3V output.
  • Low Dropout Voltage: Maintains regulation with minimal input-output voltage difference.
  • Low Quiescent Current: Minimizes power consumption when the regulator is idle.
  • Overcurrent Protection: Protects the regulator from damage due to output short circuits or excessive load current.
  • Thermal Shutdown Protection: Prevents overheating and potential device failure.
  • Small Package: Compact SOT-23-6 package for space-saving applications.

Benefits

  • Stable and Reliable Power: Ensures consistent performance of connected devices.
  • Extended Battery Life: Low quiescent current optimizes battery runtime in portable applications.
  • Protection Against Overload: Overcurrent and thermal protection enhance device reliability.
  • Compact Footprint: Enables smaller and more efficient product designs.
  • Simplified Design: Fixed output voltage simplifies circuit design and reduces component count.

Additional Details

The S-1172B33-E6V1G utilizes advanced CMOS technology to achieve its low power consumption and high accuracy. The regulator is designed to operate over a wide input voltage range and offers excellent transient response. Its low dropout voltage characteristic allows efficient operation even when the input voltage is only slightly higher than the output voltage. This device is available in a lead-free SOT-23-6 package, which is compatible with RoHS standards. Consult the manufacturer's datasheet for detailed electrical characteristics, application notes, and package dimensions.

You May Also Be Interested in

Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess