EN
  • EN
  • DE

LT3668HMSE#PBF

Part No LT3668HMSE#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear + Switching
Description IC REG TRIPLE BUCK/LINEAR 16MSOP  /  PMIC - Voltage Regulators - Linear Switching 3 Output Step-Down (Buck) (1), Linear (LDO) (2) 250kHz ~ 2.2MHz 16-MSOP-EP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear + Switching
Mfr Analog Devices Inc.
Package Tube
Topology Step-Down (Buck) (1), Linear (LDO) (2)
Number of Outputs 3
Frequency - Switching 250kHz ~ 2.2MHz
Voltage/Current - Output 1 1.2V ~ 39.4V, 400mA
Voltage/Current - Output 2 1.1V ~ 10V, 200mA
Voltage/Current - Output 3 1.1V ~ 10V, 200mA
w/LED Driver No
w/Supervisor No
w/Sequencer No
Voltage - Supply 1.6V ~ 40V
Temperature Range - Operating -40°C ~ 150°C
Mounting SMD (SMT)
Package / Case 16-TFSOP (0.118", 3.00mm Width) Exposed Pad
Supplier Device Package 16-MSOP-EP
Base Product Number LT3668
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names -2735-LT3668HMSE#PBF
Standard Package 37
Win Source Part Number 1218752-LT3668HMSE#PBF
Ultra Librarian 3D Model Ultra Librarian LT3668HMSE#PBF CAD Model

Description

Product Overview: LT3668HMSE#PBF by Analog Devices Inc.

The LT3668HMSE#PBF is a high-performance, energy-efficient step-down switching regulator from Analog Devices Inc., designed to provide precision power management in a variety of applications. This advanced integrated circuit (IC) is well-suited for automotive, industrial, and telecommunications systems that require reliable voltage regulation with a minimum number of external components.

Key Features

  • Wide Input Voltage Range: The device can operate with an input voltage range from 7.5V to 36V, making it versatile for different power supply scenarios.
  • Adjustable Output Voltage: Users can set the output voltage from 1.2V to 20V to cater to various application needs.
  • High Efficiency: With a peak efficiency of up to 90%, the LT3668HMSE#PBF ensures minimal heat generation and optimal power usage.
  • Low Quiescent Current: The device offers a low quiescent current, which is crucial for battery-powered applications where power conservation is key.
  • Integrated Fault Protection: Features such as overvoltage protection, thermal shutdown, and short-circuit protection safeguard the system against common electrical faults.
  • Durable Design: The IC is housed in a robust MSOP-16 package that offers excellent thermal performance and space-saving benefits.

Applications

The LT3668HMSE#PBF is a versatile component that can be used in a multitude of applications, including but not limited to:

  • Automotive electronics
  • Industrial control systems
  • Telecommunication infrastructure
  • Portable electronic devices
  • Power supply modules

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the LT3668HMSE#PBF is no exception. It is manufactured to meet the highest industry standards, ensuring reliable performance even in the most demanding conditions. This product is RoHS compliant and is designed with longevity in mind, providing a dependable power management solution for engineers and designers alike.

You May Also Be Interested in

Maxim Integrated
Charge Pump STPUP 4.75V 12mA 8-Pin uMAX
Lowest to $5.8208
Fujitsu Electronics America, Inc.
Need more? Email Us
Microchip Technology
IC REG TRPL BUCK/LINEAR 16-MLF
Need more? Email Us
Microchip Technology
IC REG DL BCK/LINEAR SYNC 14-MLF
Lowest to $7.2761
Maxim Integrated
3-V to 28-V, synchronous peak current mode buck controller for notebook power 32-VQFN -40 to 85
Lowest to $65.2829
Maxim Integrated
36V, 220kHz to 2.2MHz, 2A Step-Down Converter with 15uA Operating Current
Need more? Email Us
Maxim Integrated
Lowest Cost, 3- and 5-Output Modem Supplies with Sequencing and Tracking
Lowest to $5.2389
Maxim Integrated
Conv DC-DC Quad Step Down 3V to 5.5V 28-Pin TQFN EP T/R
Need more? Email Us
Maxim Integrated
36V, 220kHz to 2.2MHz, 3A Step-Down Converter with 15uA Operating Current
Lowest to $4.6921

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess