EN
  • EN
  • DE

LT3724IFE#TRPBF

Part No LT3724IFE#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR MULT TOP 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 15 Weeks
Features Buck, Boost, SEPIC Regulator Positive or Negative Output Step-Up, Step-Down, Step-Up/Step-Down - DC-DC Controller IC 16-TSSOP-EP
Manufacturer Analog Devices Inc.
Package Reel - TR
Supply Voltage 4V ~ 60V
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Case / Package 16-TSSOP-EP
Family Name LT3724
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 878742-LT3724IFE#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT3724IFE#TRPBF CAD Model

Description

Introducing the LT3724IFE#TRPBF from Analog Devices Inc.

The LT3724IFE#TRPBF is a high-performance, step-down switching regulator designed and manufactured by Analog Devices Inc., a leader in the semiconductor industry. This advanced component is engineered to efficiently convert higher input voltages into lower output voltages with exceptional precision and reliability. It's an ideal solution for a wide range of applications, including industrial systems, automotive electronics, and telecommunications infrastructure.

Key Features:

  • Wide Input Voltage Range: The LT3724IFE#TRPBF operates over a broad input voltage range, making it versatile for various systems that experience fluctuating power levels or need to accommodate different power sources.
  • High Efficiency: With its advanced design, this switching regulator achieves high efficiency, which minimizes heat generation and improves overall system performance.
  • Adjustable Switching Frequency: Users can tailor the switching frequency according to their specific application requirements, allowing for flexible design optimization.
  • Robust Thermal Performance: The component is housed in a thermally efficient package that aids in maintaining optimal operating temperatures even under high load conditions.
  • Integrated Protection Features: It includes overvoltage protection, overcurrent protection, and thermal shutdown, enhancing the safety and longevity of both the regulator and the end application.

Applications:

  • Automotive Electronics
  • Industrial Control Systems
  • Telecommunication Equipment
  • Power Distribution Systems
  • Battery-Powered Devices

The LT3724IFE#TRPBF is not just a testament to Analog Devices Inc.'s commitment to quality and innovation, but it is also a component that ensures your designs meet the highest standards of efficiency and reliability. Whether you're developing sophisticated automotive systems or robust industrial controls, this switching regulator will provide the performance and durability your projects demand.

With its comprehensive set of features and protections, the LT3724IFE#TRPBF stands out as a smart choice for engineers and designers looking to enhance their power management solutions. Trust in Analog Devices Inc. to power your next project with confidence and precision.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24QFN
Lowest to $12.2727
Microchip Technology
DIGITALLY ENHANCED POWER, VOLTAG
Lowest to $11.0598
Texas Instruments
Lowest to $4.0465
Texas Instruments
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK-BOOST 28
Need more? Email Us
Texas Instruments
80-V SYNCHRONOUS BUCK DC/DC CONT
Lowest to $4.0664
Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.8205 $62.5640
18+ $6.4172 $115.5096
28+ $6.2162 $174.0536
39+ $6.0164 $234.6396
50+ $5.8154 $290.7700
67+ $5.2137 $349.3179
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 774 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess