EN
  • EN
  • DE

LT3753HFE#TRPBF

Part No LT3753HFE#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG CTRLR FWRD CONV 38TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1202388-LT3753HFE#TRPBF
Win Source Part Number Cross
Manufacturer Analog Devices Inc.
Category Integrated Circuits (ICs) Power Management (PMIC) DC DC Switching Controllers
Package Tape & Reel (TR)
Product Status Active
Output Type Transistor Driver
Function Step-Up/Step-Down
Output Configuration Positive, Isolation Capable
Topology Forward Converter
Ultra Librarian 3D Model Ultra Librarian LT3753HFE#TRPBF CAD Model

Description

Analog Devices Inc. introduces the LT3753HFE#TRPBF, a high-performance DC/DC controller designed for high power applications. This robust component is engineered to drive LED loads up to 100W and beyond, making it an ideal choice for a wide range of lighting solutions, including industrial, automotive, and architectural lighting systems.

Key Features

  • Wide Input Voltage Range: The LT3753HFE#TRPBF operates from an input voltage range of 6V to 100V, accommodating a diverse array of power supplies and ensuring consistent performance under varying input conditions.
  • High Efficiency: With an advanced design focused on minimizing power loss, this controller achieves high efficiency, which is crucial for managing heat in high-power applications and for maintaining energy savings.
  • PWM Dimming Capability: It offers precise Pulse Width Modulation (PWM) dimming, allowing for adjustable brightness levels and contributing to the versatility of the lighting systems it powers.
  • Robust Protection Features: The LT3753HFE#TRPBF is equipped with fault protection features such as open LED and short-circuit protection, ensuring the longevity and reliability of the application it is used in.
  • Integrated MOSFET Driver: This controller includes an onboard MOSFET driver, simplifying the design and reducing the external component count.

Applications

The LT3753HFE#TRPBF is not limited to LED lighting; its versatility allows it to be used in a variety of high power applications. These include battery charging, supercapacitor charging, and power supplies where a high step-up ratio is required. Its robust design and comprehensive feature set make it a go-to solution for engineers looking to develop reliable and efficient high-power systems.

Package and Availability

The device is available in a thermally enhanced 16-lead TSSOP package, which ensures efficient heat dissipation and a compact footprint on the PCB. The LT3753HFE#TRPBF is also designed for tape and reel packaging, denoted by the #TRPBF suffix, making it suitable for automated high-volume production environments.

With its combination of performance, efficiency, and reliability, the LT3753HFE#TRPBF from Analog Devices Inc. is a standout choice for designers and manufacturers seeking a high-quality DC/DC controller for their high-power applications.

You May Also Be Interested in

Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.3689 $58.5823
17+ $6.8669 $116.7373
27+ $6.6523 $179.6121
36+ $6.4377 $231.7572
47+ $6.2231 $292.4857
63+ $5.5793 $351.4959
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess