EN
  • EN
  • DE

JM38510/11704BYA

Part No JM38510/11704BYA
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description Standard Regulator Pos 1.2V to 37V 1.5A 3-Pin(2+Tab) TO-3 Tray
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TO-3
Maximum Operating Temperature 150 °C
Min Input Voltage 4.2 V
Min Operating Temperature -55 °C
Mount Through Hole
Number of Outputs 1
Output Current 1.5 A
Output Voltage 37 V
Polarity Positive
RoHS Compliant
Schedule B 8542390000, 8542390000
Win Source Part Number 1066346-JM38510/11704BYA
Categories PMIC - Voltage Regulators - Linear
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian JM38510/11704BYA CAD Model

Description

The JM38510/11704BYA is a high-quality integrated circuit (IC) produced by Texas Instruments, a leader in the semiconductor industry. This product is part of Texas Instruments' range of military-grade electronic components designed to meet the stringent requirements of defense and aerospace applications. With its robust construction and proven reliability, the JM38510/11704BYA is an excellent choice for systems that cannot afford to compromise on performance or durability.

Key Features

  • High Reliability: The JM38510/11704BYA is manufactured to meet military specifications, ensuring operation under extreme conditions.
  • Wide Operating Temperature Range: This IC is designed to function effectively across a broad range of temperatures, typically from -55°C to +125°C, making it suitable for harsh environments.
  • Precision Engineering: As with all Texas Instruments products, this IC is engineered with precision, guaranteeing consistent performance and quality.
  • Long-Term Availability: Texas Instruments supports its military-grade products with long-term availability, providing a reliable supply for systems with extended lifecycles.

Applications

The JM38510/11704BYA is ideally suited for use in mission-critical applications where failure is not an option. These include:

  • Avionics and aerospace systems
  • Military communication equipment
  • Naval shipboard electronics
  • Armored vehicle electronics

Quality and Support

Texas Instruments is committed to providing exceptional support and quality assurance for the JM38510/11704BYA. Customers can expect comprehensive technical support and customer service to ensure their product integration is seamless and reliable. Additionally, the company's commitment to quality is demonstrated through rigorous testing and certification processes, which the JM38510/11704BYA has undergone to meet military standards.

For detailed specifications, technical documents, and further information about the JM38510/11704BYA, interested parties are encouraged to visit the Texas Instruments website or contact their sales and support team.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess