EN
  • EN
  • DE

LT3758AHMSE#PBF

Part No LT3758AHMSE#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR MULT TOP 10MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 38 Weeks
Features Boost, Flyback, SEPIC Regulator Positive or Negative, Isolation Capable Output Step-Up, Step-Up/Step-Down - DC-DC Controller IC 10-MSOP-EP
Manufacturer Analog Devices Inc.
Package Tube
Supply Voltage 5.5V ~ 100V
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting Surface Mount
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad
Case / Package 10-MSOP-EP
Family Name LT3758
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 50
Popularity High
Supply and Demand Status Balance
Win Source Part Number 924194-LT3758AHMSE#PBF
Ultra Librarian 3D Model Ultra Librarian LT3758AHMSE#PBF CAD Model

Description

Product Overview: LT3758AHMSE#PBF

The LT3758AHMSE#PBF is a versatile and high-performance DC/DC controller from Analog Devices Inc., designed to cater to a wide array of power conversion applications. This component is highly sought after for its ability to drive high power outputs with a wide input voltage range, making it an ideal choice for systems that require reliable and efficient power management solutions.

One of the standout features of the LT3758AHMSE#PBF is its wide input voltage range, which spans from 4.5V to 100V. This makes it suitable for applications operating on varying power levels, such as industrial, automotive, and telecommunication systems. The device can be configured to operate in boost, flyback, SEPIC, or inverting converter topologies, providing design flexibility to engineers.

The LT3758AHMSE#PBF incorporates a high voltage, 1.5A, 100V NPN power switch, which facilitates the creation of high power solutions without the need for external transistors. The controller's powerful drive capability ensures efficient operation even at higher switching frequencies, which can lead to smaller overall solution sizes due to reduced inductor and capacitor requirements.

Furthermore, the device includes a programmable soft-start function that limits inrush current during startup, contributing to the stability and longevity of the system. The LT3758AHMSE#PBF also features robust protection mechanisms such as undervoltage lockout, thermal shutdown, and frequency foldback that help safeguard the system under fault conditions.

The LT3758AHMSE#PBF is packaged in a thermally efficient MSOP-16 package, which is optimized for thermal performance and space-saving on the PCB. This package, combined with the controller's high level of integration, reduces the number of external components required, simplifying the design and reducing the overall footprint of the power supply circuit.

In summary, the LT3758AHMSE#PBF from Analog Devices Inc. is a powerful, flexible, and efficient solution for a broad range of power conversion applications. Its robust features and compact packaging make it an excellent choice for designers looking to create high-performance power systems with minimal complexity.

You May Also Be Interested in

Intersil
SWITCHING CONTROLLER
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONTROLLER
Need more? Email Us
Texas Instruments
HALF-BRIDGE PWM CONTROLLER WITH
Lowest to $4.7872
Texas Instruments
Lowest to $4.0465
Analog Devices Inc.
IC REG CTRLR BUCK 28SSOP
Need more? Email Us
Texas Instruments
PWR MGMT SWITCHING REGULATOR
Lowest to $1.1880
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458
Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us
Microchip Technology
DIGITALLY ENHANCED POWER, VOLTAG
Lowest to $11.0598

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.5836 $57.5016
13+ $7.8635 $102.2255
20+ $7.6177 $152.3540
28+ $7.3720 $206.4160
36+ $7.1263 $256.5468
47+ $6.3891 $300.2877
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,058 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess