EN
  • EN
  • DE

LT3758EMSE

Part No LT3758EMSE
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR MULT TOP 10MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Boost, Flyback, SEPIC Regulator Positive or Negative, Isolation Capable Output Step-Up, Step-Up/Step-Down - DC-DC Controller IC 10-MSOP-EP
Manufacturer Analog Devices Inc.
Package Tube
Supply Voltage 5.5V ~ 100V
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad
Case / Package 10-MSOP-EP
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 50
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 878765-LT3758EMSE
Ultra Librarian 3D Model Ultra Librarian LT3758EMSE CAD Model

Description

Product Overview: LT3758EMSE from Analog Devices Inc.

The LT3758EMSE is a versatile, high-performance DC/DC controller designed by Analog Devices Inc., a leader in the field of high-performance analog technology. This advanced controller is engineered to drive a variety of output configurations, making it an ideal solution for applications requiring efficient power conversion and management.

Key Features:

  • Wide Input Voltage Range: The LT3758EMSE operates from an input voltage range of 4.5V to 100V, accommodating a wide array of power sources, from standard batteries to industrial power rails.
  • Adjustable Output Voltage: It supports an output voltage range up to 100V, providing the flexibility to cater to a diverse set of voltage requirements.
  • Highly Versatile: This controller can be used in boost, SEPIC, or inverting converter topologies, allowing for a broad spectrum of application uses.
  • Robust Feature Set: Features such as frequency synchronization, programmable soft-start, and a programmable undervoltage lockout enhance the performance and reliability of the power supply design.
  • Integrated Fault Protection: The device includes overvoltage and overcurrent protection, safeguarding the system against potential damage from abnormal operating conditions.

Applications:

The LT3758EMSE is suitable for a wide range of applications, including but not limited to:

  • Telecommunications
  • Automotive and Industrial Systems
  • Medical Diagnostic Equipment
  • Portable Devices
  • Power over Ethernet (PoE) Systems

Package and Availability:

The LT3758EMSE is offered in a compact 16-lead MSOP package with an exposed pad for enhanced thermal performance. The product is available for order through Analog Devices Inc. and its authorized distributors, ensuring easy integration into your design and procurement processes.

Conclusion:

In summary, the LT3758EMSE stands out as a highly flexible and reliable DC/DC controller suitable for a myriad of high-performance power conversion applications. Its robust feature set, combined with the quality and support from Analog Devices Inc., makes it an excellent choice for designers looking to optimize their power management solutions.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Analog Devices Inc.
SWITCHING VOLTAGE REGULATORS 100
Lowest to $6.1790
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458
Monolithic Power Systems Inc.
4V-60V INPUT, CURRENT MODE, SYNC
Lowest to $3.1433
Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318
Torex Semiconductor Ltd
16V INPUT STEP-DOWN DCDC CONTROL
Need more? Email Us
Texas Instruments
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 28SSOP
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.4071 $51.2568
20+ $5.2572 $105.1440
30+ $5.0929 $152.7870
41+ $4.9286 $202.0726
53+ $4.7643 $252.5079
71+ $4.2714 $303.2694
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,200 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess