EN
  • EN
  • DE

TLVH431ACDBZT

Part No TLVH431ACDBZT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT ADJ SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Reference Type Shunt
Output Type Adjustable
Nominal Output Voltage (Min/Fixed) 1.24V
Maximum Output Voltage 18V
Output Current 70mA
Tolerance ±1%
Current - Cathode 100μA
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 1109785-TLVH431ACDBZT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLVH431ACDBZT CAD Model

Description

The TLVH431ACDBZT from Texas Instruments is a high-performance, low-voltage adjustable precision shunt regulator. This three-terminal adjustable shunt regulator offers excellent temperature stability and output current handling capability up to 70mA. Its design is optimized for use in a wide variety of applications, ranging from power supplies to precision voltage references in data converters and analog circuits.

Key Features:

  • Adjustable Output Voltage: The output voltage can be set to any value between Vref (approximately 1.24 volts) and 18 volts with two external resistors.
  • Low Temperature Coefficient: This device features a typical temperature coefficient of 50 ppm/°C, ensuring stable performance over a wide temperature range.
  • Low Dynamic Output Impedance: The TLVH431ACDBZT has a dynamic output impedance of 0.22 ohms, providing a stable voltage under varying load conditions.
  • High Precision: It offers a precision reference with initial accuracy of 1%.
  • Wide Operating Current Range: The regulator operates with a wide current range from 1 mA to 70 mA, making it versatile for a range of applications.
  • Surface-Mount Package: Housed in a DBZT package, this device is suitable for automated surface-mount processes and space-constrained applications.

Applications:

  • Adjustable power supplies
  • Portable electronics
  • Data acquisition systems
  • Battery chargers
  • Consumer electronics
  • Analog-to-Digital (A/D) and Digital-to-Analog (D/A) converters

The TLVH431ACDBZT is a reliable and versatile component that is ideal for designers who require a high-precision voltage reference with a small footprint. Its performance and features make it an excellent choice for both advanced and cost-sensitive applications.

Ordering and Packaging Information:

Product is available in a small SOT-23 package and is provided in tape and reel form for ease of manufacturing and inventory management. For detailed information on ordering and packaging, refer to the Texas Instruments official website or authorized distributors.

You May Also Be Interested in

Maxim Integrated
IC VREF SHUNT 3V SC70
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Lowest to $11.4705
Maxim Integrated
VOLTAGE REFERENCE
Lowest to $11.5534
Maxim Integrated
IC VREF SERIES 0.04% 8SOIC
Lowest to $16.2997
Maxim Integrated
VOLTAGE REFERENCE
Lowest to $2.0073
Diodes Incorporated
IC VREF SHUNT ADJ 1% SOT23
Lowest to $0.1465
Maxim Integrated
IC VREF SHUNT 3V SOT23-3
Lowest to $1.6320
Maxim Integrated
IC VREF SHUNT 5V SC70
Need more? Email Us
Texas Instruments
V-Ref Precision 1.235V 20mA 10-Pin CSOIC Tube
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess