EN
  • EN
  • DE

LT3971IDD#PBF

Part No LT3971IDD#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear + Switching
Description SP-SWREG/Monolithic, 40V, 1.2A, 2MHz Step-Down Switching Regulator with 2uA Quiescent Current
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package DFN
Height 700 µm
Length 3 mm
Max Input Voltage 38 V
Max Operating Temperature 125 °C
Max Output Current 1.2 A
Max Output Voltage 30 V
Min Input Voltage 4.3 V
Min Operating Temperature -40 °C
Min Output Voltage 1.19 V
Number of Outputs 1
Number of Pins 10
Output Current 1.2 A
Output Type Adjustable
Output Voltage 30 V
RoHS Compliant
Schedule B 8542390000
Switching Frequency 2 MHz
Synchronous Rectifier No
Width 3 mm
Win Source Part Number 1161757-LT3971IDD#PBF
Categories PMIC - Voltage Regulators - Linear+Switching
Manufacturer Analog Devices Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT3971IDD#PBF CAD Model

Description

The LT3971IDD#PBF is a robust DC/DC converter designed and manufactured by Analog Devices Inc., a leader in high-performance analog technology. This efficient energy management component is ideal for a wide range of applications, including automotive, industrial, and portable devices.

Key Features

  • Adjustable Switching Frequency: With a switching frequency that can be adjusted from 200kHz to 2.4MHz, the LT3971 allows for flexibility in design. This feature enables optimization for efficiency or component size depending on application requirements.
  • Wide Input Voltage Range: The device operates from an input voltage range of 4.3V to 38V, making it suitable for applications with varying power supplies, including those that experience large voltage fluctuations.
  • Low Ripple Burst Mode® Operation: The LT3971 features Analog Devices' proprietary Burst Mode operation, which ensures high efficiency at low output currents and reduces output ripple, making it ideal for sensitive electronics.
  • Integrated Boost and Catch Diodes: Its internal diodes help to minimize external components and simplify the overall design, leading to a more compact and reliable power solution.
  • Thermal Protection: It includes thermal shutdown protection, safeguarding the device and the end application from potential damage due to overheating.

Applications

The versatile nature of the LT3971 makes it suitable for a variety of applications, including:

  • Automotive and Industrial Power Systems
  • Portable and Battery-Powered Equipment
  • Power Supply for Sensors and Data Acquisition Systems
  • Step-Down Converters for Embedded Systems

Product Specifications

The LT3971IDD#PBF comes in a compact 10-lead DFN package with a thermal pad for enhanced thermal performance. It is specified for operation from –40°C to 125°C, which aligns with industrial temperature ranges. The product is also RoHS compliant, adhering to environmental standards that restrict the use of hazardous substances in electronic components.

With its combination of features, the LT3971IDD#PBF from Analog Devices Inc. stands out as a high-efficiency, versatile power management solution for designers looking to optimize their power systems without sacrificing performance or reliability.

You May Also Be Interested in

Texas Instruments
IC REG CHARGEPUMP/LINEAR 14TSSOP
Lowest to $1.9346
Texas Instruments
IC REG QD BCK/LINEAR SYNC 25USMD
Need more? Email Us
Linear Technology
IC REG DL BUCK/LINEAR 10MSOP
Need more? Email Us
Texas Instruments
IC REG 6OUT BCK/LINEAR 20USMD
Lowest to $14.6121
Linear Technology
IC REG BUCK/BST/LINEAR 20TSSOP
Need more? Email Us
Linear Technology
IC REG TRPL BUCK/LINEAR 24-QFN
Lowest to $13.1381
Renesas Electronics America
Single 12V Input Supply Dual Regulator Synchronous Rectified Buck PWM and Linear Power Controller | IC REG DL BUCK/LNR SYNC 14SOIC
Lowest to $0.4377
Texas Instruments
IC REG TRPL BUCK/LDO SYNC 12USMD
Need more? Email Us
Linear Technology
IC REG DL BUCK/LINEAR 16-QFN
Lowest to $13.2521

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess