EN
  • EN
  • DE

LT3973EMSE-3.3#TRPBF

Part No LT3973EMSE-3.3#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 3.3V 750MA 10MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 38 Weeks
Features Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 750mA 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad
Case / Package 10-MSOP-EP
Family Name LT3973
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 924212-LT3973EMSE-3.3#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT3973EMSE-3.3#TRPBF CAD Model

Description

Product Overview

The LT3973EMSE-3.3#TRPBF is a high-performance DC/DC converter designed and manufactured by Analog Devices Inc., a leader in the field of high-performance analog technology. This step-down switching regulator is engineered to offer efficient power conversion and management for a broad range of applications, making it an ideal choice for designers seeking reliability and performance.

Key Features

  • Adjustable and Fixed Output Voltage: The device comes with a fixed 3.3V output voltage, simplifying the design process for applications that require a regulated 3.3V supply.
  • Wide Input Voltage Range: It supports an input voltage range from 4.3V to 40V, accommodating a variety of power sources and ensuring stability across voltage fluctuations.
  • High Efficiency: The LT3973EMSE-3.3#TRPBF boasts high efficiency, which is critical for reducing power loss and heat generation in compact electronic devices.
  • Low Ripple Burst Mode® Operation: Its innovative Burst Mode operation ensures low output ripple, making it suitable for noise-sensitive applications.
  • Thermal Protection: The device includes thermal shutdown protection to safeguard against overheating, enhancing the product's reliability and longevity.
  • Robust Packaging: Packaged in a compact MSOP-16 (with exposed pad for enhanced thermal performance), it is designed for space-constrained applications.

Applications

The LT3973EMSE-3.3#TRPBF is versatile and can be used in a variety of applications, including but not limited to:

  • Automotive and Industrial Supplies
  • Telecommunications Power Systems
  • Portable Handheld Devices
  • Datacom and Telecom Applications
  • Battery-Powered Equipment

Quality and Reliability

Analog Devices Inc. is known for their commitment to quality, and the LT3973EMSE-3.3#TRPBF is no exception. It is designed to meet the stringent requirements of various industries, ensuring high reliability and performance in even the most demanding environments. Additionally, this product is available in a RoHS-compliant and lead (Pb)-free package, aligning with environmental standards and regulations.

With its robust feature set and proven design, the LT3973EMSE-3.3#TRPBF from Analog Devices Inc. is a smart choice for engineers and designers looking to integrate a reliable power solution into their next project.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.4983
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.4423 $52.3269
7+ $14.3117 $100.1819
11+ $13.8644 $152.5084
15+ $13.4172 $201.2580
20+ $12.9700 $259.4000
26+ $11.6282 $302.3332
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess