EN
  • EN
  • DE
  • IT

LT4356IS-3#TRPBF

Part No LT4356IS-3#TRPBF
Manufacturer Analog Devices Inc.
Catalog Surge Suppression ICs
Description IC SURGE STOPPER ADJ 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Surge Suppression Ics
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Active
Voltage - Clamping 27V Adj
Technology External Switch
Number of Circuits 1
Applications Automotive
Mounting Type Surface Mount
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SO
Voltage - Working 4 ~ 80V
Base Product Number LT4356
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 924234-LT4356IS-3#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT4356IS-3#TRPBF CAD Model

Description

Analog Devices Inc. LT4356IS-3#TRPBF Surge Stopper

The LT4356IS-3#TRPBF from Analog Devices Inc. is a robust surge stopper designed to protect sensitive electronic equipment from high voltage spikes and surges that can occur in unpredictable environments. This device is an essential component for systems that require reliable operation amidst harsh electrical transients, ensuring that the connected electronics are shielded from potential damage.

Constructed with the needs of industrial, automotive, and avionics applications in mind, the LT4356IS-3#TRPBF is capable of withstanding and controlling overvoltage events. It operates by controlling the gate voltage of an external N-channel MOSFET to act as a variable resistor during transients, thus limiting the output voltage to a safe level without interrupting the supply.

The device features an adjustable overvoltage lockout with hysteresis, which allows designers to set precise voltage thresholds to match specific system requirements. Additionally, it has an undervoltage lockout function that prevents system operation at abnormally low voltages which could be harmful or cause malfunctions.

Moreover, the LT4356IS-3#TRPBF is capable of withstanding temporary overvoltage conditions, making it ideal for applications where transient spikes are a common occurrence. It also offers a fault output to indicate when the input voltage is outside the set overvoltage or undervoltage window, providing diagnostic feedback that can be used to trigger protective measures or system shutdowns.

This surge stopper comes in a rugged, thermally efficient 16-lead SOIC package, ensuring that it can handle significant thermal stresses during operation. The part number suffix 'TRPBF' indicates that this device is provided in tape and reel packaging, which is suitable for automated assembly processes, and that it is lead-free and RoHS compliant.

In summary, the LT4356IS-3#TRPBF surge stopper by Analog Devices Inc. offers a high level of protection for sensitive electronics, with features that allow for flexible implementation into a wide range of applications requiring robust surge control and voltage management.

You May Also Be Interested in

Texas Instruments
33V PRECISION SURGE PROTECTION
Lowest to $0.4747
Analog Devices Inc.
IC SURGE STOPPER ADJ 16-SOIC
Lowest to $9.5927
Analog Devices Inc.
IC REG OVP W/LATCHOFF 10-MSOP
Lowest to $8.8012
Analog Devices Inc.
IC LOW CUR SURGE STOPPER 10MSOP
Lowest to $10.9160
Analog Devices Inc.
IC SURGE STOPPER ADJ 16-SOIC
Lowest to $8.4083
Texas Instruments
IC DIODE INTERFACE PROT 16SSOP
Lowest to $93.2331
Texas Instruments
UNIDIR PRECISION SURGE DIODE
Lowest to $0.4816
Analog Devices Inc.
IC LOW CUR SURGE STOPPER 10DFN
Lowest to $13.0964
Bourns Inc.
SURGE SUPP TBU 100MA 250VIMP SMD
Lowest to $1.8230

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess