EN
  • EN
  • DE

LT4363HMS-1#TRPBF

Part No LT4363HMS-1#TRPBF
Manufacturer Analog Devices Inc.
Catalog Surge Suppression ICs
Description IC SURGE STOPPER HV 12-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Surge Suppression Ics
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Active
Voltage - Clamping Adjustable
Technology External Switch
Number of Circuits 1
Applications Automotive
Mounting Type Surface Mount
Package / Case 12-TSSOP (0.118", 3.00mm Width)
Supplier Device Package 12-MSOP
Voltage - Working 4 ~ 80V
Base Product Number LT4363
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 924236-LT4363HMS-1#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT4363HMS-1#TRPBF CAD Model

Description

Analog Devices Inc. LT4363HMS-1#TRPBF Overview

The LT4363HMS-1#TRPBF from Analog Devices Inc. is a high-performance surge stopper designed to protect sensitive electronic circuits from high voltage transients and surges. This device is a crucial component for systems where reliability and robustness are paramount, such as industrial, automotive, and telecommunications applications.

Key Features

  • Surge Protection: The LT4363HMS-1#TRPBF effectively limits and clamps input voltages to a safe level during overvoltage events such as load dump in vehicles, lightning surges, or power supply overvoltages, ensuring the protection of downstream components.
  • Wide Operating Range: This device operates over a wide input voltage range, accommodating various application requirements and making it suitable for diverse environments.
  • High Reliability: With its robust design and built-in features like overcurrent protection and thermal shutdown, the LT4363HMS-1#TRPBF ensures long-term reliability and performance.
  • Adjustable Output Clamp: Users can set the desired output clamp voltage through external components, providing flexibility and precision in managing the protection level for specific circuit requirements.
  • Low Quiescent Current: Its low current draw in shutdown mode helps to conserve power, making it an energy-efficient choice for battery-operated systems.

Applications

  • Automotive Electronics
  • Industrial Control Systems
  • Power Supply Protection
  • Telecommunications Infrastructure
  • Portable and Battery-Powered Equipment

Product Specifications

The LT4363HMS-1#TRPBF is housed in a compact MSOP-12 package, which is ideal for space-constrained applications. It is designed to withstand harsh environments and is characterized by its ruggedness and durability. The device is available in tape and reel packaging, denoted by the 'TRPBF' suffix, which facilitates automated assembly processes for high-volume production.

In summary, the LT4363HMS-1#TRPBF from Analog Devices Inc. is a versatile and reliable surge stopper solution that provides critical protection against voltage transients, ensuring the safety and longevity of electronic systems in a wide range of applications.

You May Also Be Interested in

Bourns Inc.
SURGE SUPP TBU 100MA 850VIMP SMD
Lowest to $1.1406
Maxim Integrated
Adjustable Overvoltage and Overcurrent Protectors with High Accuracy | IC OVP/OCP ADJ PROTECT 14TSSOP
Lowest to $14.5920
Bourns Inc.
TBU-CA Series - TBU® High-Speed Protectors
Lowest to $1.5366
Bourns Inc.
SURGE SUPP TBU 100MA 650VIMP SMD
Lowest to $0.9314
Linear Technology
IC SURGE STOPPER HV 12-MSOP
Lowest to $6.1989
Bourns Inc.
SURGE SUPP TBU 100MA 850VIMP SMD
Lowest to $0.8731
Analog Devices Inc.
100V UV/OV & REVERSE PROT CNTR W
Lowest to $10.1866
Bourns Inc.
SURGE SUPP TBU 260MA 850VIMP SMD
Lowest to $3.2640
Linear Technology
IC SURGE STOPPER HV 12-MSOP
Lowest to $5.5099

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.6410 $62.5640
9+ $12.8344 $115.5096
14+ $12.4324 $174.0536
20+ $12.0316 $240.6320
25+ $11.6309 $290.7725
34+ $10.4273 $354.5282
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 313 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess