EN
  • EN
  • DE

LT5400BCMS8E-4#PBF

Part No LT5400BCMS8E-4#PBF
Manufacturer Analog Devices Inc.
Catalog Resistor Networks, Arrays
Description RES ARRAY 4 RES 1K OHM 8TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Resistors
Estimated Pruduction Lead Time 51 Weeks
Features 1k Ohm ±15% 800mW Power Per Element Isolated 4 Resistor Network/Array ±25ppm/°C 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Manufacturer Analog Devices Inc.
Series LT5400
Package Tube
Operating Temperature Range 0°C ~ 70°C
Mounting Surface Mount
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Case / Package 8-MSOP-EP
Family Name LT5400
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8533.21.0020
Quantity per package 50
Popularity High
Supply and Demand Status Balance
Win Source Part Number 924249-LT5400BCMS8E-4#PBF
Ultra Librarian 3D Model Ultra Librarian LT5400BCMS8E-4#PBF CAD Model

Description

Product Overview: LT5400BCMS8E-4#PBF

The LT5400BCMS8E-4#PBF is a high-precision, quad matched resistor network designed and manufactured by Analog Devices Inc., a leader in high-performance analog technology. This product is part of the LT5400 series, known for its excellent stability and accuracy in various applications, including precision instrumentation, bridge circuits, and differential amplifiers.

Key Features

  • High Accuracy: The LT5400BCMS8E-4#PBF offers an exceptional initial accuracy of 0.01%, ensuring precise measurements and consistent performance in critical applications.
  • Low Temperature Coefficient: With a temperature coefficient as low as 1ppm/°C, this matched resistor network maintains its accuracy over a wide temperature range, making it ideal for temperature-sensitive applications.
  • Excellent Matching: The resistor network features superior matching characteristics, with a match of 0.005% that is vital for applications requiring closely matched resistor values.
  • Stable Over Time: The resistors in the LT5400BCMS8E-4#PBF network exhibit long-term stability, ensuring minimal drift over time and under various environmental conditions.
  • Multiple Resistor Values: This product offers a variety of resistor values to choose from, providing flexibility to designers in selecting the appropriate configuration for their specific needs.

Applications

  • Precision Instrumentation
  • Bridge Circuits
  • Differential Amplifiers
  • Data Acquisition Systems
  • Automotive Electronics
  • Medical Equipment

Product Specifications

The LT5400BCMS8E-4#PBF is packaged in a compact MSOP-8 package, ensuring a small footprint on printed circuit boards. Its robust design allows for reliable operation in diverse environments, making it a versatile choice for both industrial and consumer applications. The product is also RoHS compliant, adhering to environmental standards for hazardous substances.

Analog Devices Inc. has a reputation for creating products with a focus on precision and reliability, and the LT5400BCMS8E-4#PBF is no exception. It represents a combination of cutting-edge technology with practical design considerations, making it a top choice for engineers and designers looking for a high-quality matched resistor network.

You May Also Be Interested in

Vishay
RES NTWRK 2 RES MULT OHM RADIAL
Need more? Email Us
Bourns Inc.
RES ARRAY 4 RES 68 OHM 0804
Need more? Email Us
Vishay
RES ARRAY 9 RES 1K OHM 10SIP
Need more? Email Us
Vishay
RES NTWRK 2 RES MULT OHM RADIAL
Need more? Email Us
Panasonic
RES ARRAY 4 RES 1.8 OHM 1206
Need more? Email Us
Panasonic
RES ARRAY 2 RES 3 OHM 0404
Need more? Email Us
CTS Resistor Products
RES ARRAY 8 RES 10K OHM 1506
Need more? Email Us
Vishay
MPMA 1K 5K 0.1%ABS 0.05%RATIO T5
Need more? Email Us
Bourns Inc.
RES ARRAY 4 RES 390 OHM 1206
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.5443 $50.1772
10+ $10.2928 $102.9280
16+ $9.9711 $159.5376
21+ $9.6495 $202.6395
27+ $9.3278 $251.8506
36+ $8.3629 $301.0644
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,532 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess