EN
  • EN
  • DE

AD603AQ

Part No AD603AQ
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP VGA 90MHZ 8CDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Amplifier Type Variable Gain
Number of Circuits 1
Slew Rate 275 V/μs
-3db Bandwidth 90MHz
Current - Input Bias 200nA
Operating Supply Current 12.5mA
Channel Output Current 50mA
Supply Voltage - Operating 9.5 V to 12.6 V, ±4.75 V to 6.3 V
Temperature Range - Operating -40°C to 85°C
Mounting Through Hole
Case / Package 8-CERDIP
Win Source Part Number 076939-AD603AQ
Popularity Medium
Supply and Demand Status Limited
Application Field Used in RF Communications, Test & Measurement, Industrial
Ultra Librarian 3D Model Ultra Librarian AD603AQ CAD Model

Description

The AD603AQ is a state-of-the-art voltage-controlled amplifier designed and manufactured by Analog Devices Inc. This versatile component offers a unique combination of high performance, reliability, and ease of use, making it an ideal choice for a wide range of applications in the signal processing domain.

Key Features

  • Dynamic Range: The AD603AQ provides a 90 dB dynamic range, ensuring clear signal amplification with minimal distortion even at low levels.
  • Gain Control: With a linear-in-dB gain control scale, the device allows precise gain adjustments, which can be set by a single external control voltage.
  • Frequency Response: It offers a bandwidth of 90 MHz at a gain of +20 dB, making it suitable for high-frequency applications.
  • Low Noise: The device exhibits a low noise figure of 2.9 dB at maximum gain, ensuring high fidelity in signal amplification.
  • Power Supply: The AD603AQ operates efficiently with a single +5 V supply or dual ±5 V supplies, providing flexibility in power management.

Applications

The AD603AQ is widely used in applications that require precise control of gain, such as:

  • IF and RF amplifiers in communication systems
  • Ultrasound and other medical imaging equipment
  • Audio and video processing equipment
  • Radar, sonar, and other defense-related signal processing systems
  • Test and measurement instruments

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the AD603AQ is no exception. The device is built to the highest standards, ensuring both robustness and longevity in the most demanding environments. It is available in a rugged 16-lead ceramic DIP package, which provides additional protection against harsh conditions and extends the operational life of the amplifier.

Whether you are designing a sophisticated communication system or a high-precision medical device, the AD603AQ from Analog Devices Inc. offers the performance and reliability you need to ensure your product's success.

You May Also Be Interested in

Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.3234 $58.6468
5+ $24.0602 $120.3010
7+ $23.3083 $163.1581
9+ $22.5564 $203.0076
12+ $21.8046 $261.6552
16+ $19.5489 $312.7824
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 107 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess