EN
  • EN
  • DE

LT6014CDD#TRPBF

Part No LT6014CDD#TRPBF
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 2 CIRCUIT 8DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 37 Weeks
Features General Purpose Amplifier 2 Circuit Rail-to-Rail 8-DFN (3x3)
Manufacturer Analog Devices Inc.
Series LT®
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 8-WFDFN Exposed Pad
Case / Package 8-DFN (3x3)
Family Name LT6014
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 878857-LT6014CDD#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT6014CDD#TRPBF CAD Model

Description

Product Overview: LT6014CDD#TRPBF

The LT6014CDD#TRPBF is a high-performance, low-power operational amplifier from Analog Devices Inc., designed to cater to a broad spectrum of applications ranging from industrial control systems to sensitive instrumentation. This precision op-amp features a unique combination of low voltage noise and low offset voltage, making it an ideal choice for high-fidelity audio applications and precise data acquisition systems.

Key Features

  • Low Noise: The LT6014CDD#TRPBF boasts an exceptionally low voltage noise density, which ensures that signal integrity is maintained, even in the most noise-sensitive applications.
  • Precision: With its low offset voltage, the op-amp provides high accuracy, which is crucial for precision measurement and control systems.
  • Power Efficiency: The device operates with a low supply current, making it suitable for battery-powered devices and energy-efficient designs.
  • Wide Supply Range: It can operate with a supply voltage range from 2.7V to 36V, accommodating a variety of power supply configurations and ensuring compatibility with both single and dual supply operations.
  • Robust Output Drive: The op-amp can drive capacitive loads up to 1000pF, which is beneficial for applications that require direct interfacing with capacitive sensors or A/D converters.
  • Extended Temperature Range: This device is designed to operate over a wide temperature range, making it suitable for industrial environments and outdoor applications.

Package and Quality

The LT6014CDD#TRPBF comes in a compact, 10-lead DFN package, which is ideal for space-constrained applications. The package is RoHS compliant and designed to meet the rigorous standards of the electronics industry. Analog Devices Inc. ensures that each unit is meticulously tested and verified to deliver consistent performance and reliability.

Applications

Thanks to its precision and low power consumption, the LT6014CDD#TRPBF is an excellent choice for a wide array of applications, including:

  • High-resolution data acquisition
  • Medical instrumentation
  • Test and measurement equipment
  • Audio equipment
  • Process control and automation
  • Sensor interfaces

Overall, the LT6014CDD#TRPBF from Analog Devices Inc. represents a blend of precision, efficiency, and versatility, making it a go-to operational amplifier for engineers and designers who require the best in signal processing performance.

You May Also Be Interested in

Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $17.4830 $69.9320
9+ $14.3451 $129.1059
13+ $13.8969 $180.6597
18+ $13.4485 $242.0730
23+ $13.0002 $299.0046
30+ $11.6553 $349.6590
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,920 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess