EN
  • EN
  • DE

LT6222IGN#PBF

Part No LT6222IGN#PBF
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 4 CIRCUIT 16SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 12 Weeks
Features General Purpose Amplifier Circuit Rail-to-Rail 16-SSOP
Manufacturer Analog Devices Inc.
Series LT®
Package Tube
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 16-SSOP (0.154", 3.90mm Width)
Case / Package 16-SSOP
Family Name LT6222
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Quantity per package 100
Popularity High
Supply and Demand Status Balance
Win Source Part Number 924277-LT6222IGN#PBF
Ultra Librarian 3D Model Ultra Librarian LT6222IGN#PBF CAD Model

Description

Product Overview: LT6222IGN#PBF

The LT6222IGN#PBF is a high-performance dual operational amplifier from Analog Devices Inc., renowned for its precision and speed. This op-amp is designed to cater to a wide range of applications that require a delicate balance between power consumption and dynamic performance. Its unique features make it an excellent choice for signal conditioning, active filters, and fast amplifiers in data acquisition systems.

Key Features

  • High Speed: The LT6222IGN#PBF boasts a slew rate of 100V/µs and a gain bandwidth product of 60MHz, ensuring quick response times and suitability for high-frequency applications.
  • Low Noise: With a low input noise voltage of 3.9nV/√Hz at 1kHz, this op-amp minimizes the impact of noise on signal integrity, crucial for precision instrumentation and audio applications.
  • Low Distortion: It offers outstanding THD (Total Harmonic Distortion) performance, which is essential for maintaining signal fidelity in high-end audio and test equipment.
  • Rail-to-Rail Output: The rail-to-rail output stage provides increased dynamic range, making it suitable for single-supply operations and maximizing the output swing when using dual supplies.
  • Low Power: Despite its high-speed capabilities, the LT6222IGN#PBF maintains a modest supply current of 6.5mA per amplifier, which is beneficial for power-sensitive applications.
  • Wide Supply Range: It can operate with a supply voltage range from 2.5V to 12.6V, accommodating various supply requirements and ensuring versatility across different system designs.

Applications

  • Active Filters
  • Photodiode Amplifiers
  • Analog to Digital Converter (ADC) Drivers
  • Fast Amplifiers for Data Acquisition
  • Medical Instrumentation
  • Audio Signal Processing

The LT6222IGN#PBF is available in a 16-lead SSOP package, which provides a compact footprint while maintaining good thermal performance. Its industrial temperature range from -40°C to 85°C enables reliable operation in harsh environments. This product reflects Analog Devices Inc.'s commitment to offering high-quality components that enhance the performance and efficiency of electronic systems.

For designers and engineers looking for an op-amp that offers a blend of speed, precision, and low power consumption, the LT6222IGN#PBF is an excellent choice that promises to deliver superior performance in a variety of demanding applications.

You May Also Be Interested in

Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.2002 $61.0010
10+ $10.0104 $100.1040
16+ $9.6976 $155.1616
22+ $9.3848 $206.4656
28+ $9.0719 $254.0132
37+ $8.1335 $300.9395
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess