EN
  • EN
  • DE

LT6556IUF#TRPBF

Part No LT6556IUF#TRPBF
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description LT6556 - 750MHz Gain of 1 Triple 2: 1Video Multiplexer
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package QFN
Input Offset Voltage (Vos) 18 mV
Logic Function Multiplexer
Maximum Operating Temperature 85 °C
Max Supply Voltage 12.6 V
Min Operating Temperature -40 °C
Min Supply Voltage 4.5 V
Nominal Gain Bandwidth Product 750 MHz
Number of Channels 3
Number of Pins 24
Packaging Tape & Reel (TR)
RoHS Compliant
Slew Rate 2100 V/µs
Supply Type Dual
Win Source Part Number 1071793-LT6556IUF#TRPBF
Categories Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LT6556IUF#TRPBF CAD Model

Description

Product Overview: LT6556IUF#TRPBF

The LT6556IUF#TRPBF is a high-speed triple video amplifier designed by Analog Devices Inc., a leading company in the field of high-performance analog technologies. This product is specifically engineered to cater to the demanding requirements of video and high-speed signal processing applications.

Key Features

  • High Bandwidth: The LT6556 boasts a wide bandwidth of 400 MHz, making it suitable for driving high-resolution video signals without compromising signal integrity.
  • Low Distortion: With low harmonic distortion, the amplifier ensures a clean and accurate reproduction of the input signal, preserving the quality of the video output.
  • High Slew Rate: A high slew rate of 2200 V/µs allows the LT6556 to handle rapid transitions in the signal, essential for maintaining sharp edges and fast switching times in video signals.
  • Adjustable Gain: The gain of the amplifier is user-configurable, providing flexibility in signal scaling and allowing for precise adjustments to match the requirements of the system.
  • Power Efficiency: The device operates with a low quiescent current, making it an energy-efficient choice for battery-powered or energy-conscious applications.
  • Thermal Performance: Housed in a compact QFN package, the LT6556IUF#TRPBF is designed to offer excellent thermal performance, ensuring reliability even under high-load conditions.

Applications

The LT6556IUF#TRPBF is ideal for a variety of applications that require high-speed, high-fidelity amplification. It is particularly well-suited for:

  • High-definition video processing
  • RGB signal amplification
  • Cable driving
  • Video broadcasting equipment
  • Security and surveillance systems
  • Medical imaging devices

Product Specifications

The LT6556IUF#TRPBF operates over a wide supply voltage range, accommodating different system requirements. It is available in a lead-free, RoHS-compliant package, aligning with environmental standards and regulations. Analog Devices Inc. ensures that this product meets rigorous performance and quality benchmarks, making it a reliable component for your high-speed video applications.

With its combination of performance, flexibility, and efficiency, the LT6556IUF#TRPBF from Analog Devices Inc. stands out as a top-tier solution for designers looking to enhance their video signal processing capabilities.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $7.6241

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess