EN
  • EN
  • DE

LT6654AIS6-2.5#TRPBF

Part No LT6654AIS6-2.5#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 0.05% TSOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 47 Weeks
Features Series Voltage Reference IC Fixed 2.5V V ±0.05% 10 mA TSOT-23-6
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package SOT-23-6 Thin, TSOT-23-6
Case / Package TSOT-23-6
Family Name LT6654
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 878910-LT6654AIS6-2.5#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT6654AIS6-2.5#TRPBF CAD Model

Description

Product Overview: LT6654AIS6-2.5#TRPBF

The LT6654AIS6-2.5#TRPBF is a high-precision, low-noise, low-drift voltage reference from Analog Devices Inc., a leader in high-performance analog technology. This device is designed to maintain stable output voltage over a wide range of operating conditions, making it an ideal choice for precision data converters, portable instrumentation, and industrial control systems.

Key Features

  • Output Voltage: The LT6654AIS6-2.5#TRPBF provides a fixed 2.5V output, which is a common reference voltage used in many applications.
  • High Accuracy: This voltage reference offers excellent accuracy and stability, ensuring that the output voltage remains consistent over time and temperature variations.
  • Low Temperature Coefficient: With a low temperature coefficient, the device's output voltage is less affected by changes in ambient temperature, providing reliable performance across a broad operating range.
  • Low Noise: It has a low output noise characteristic, which is critical for high-resolution analog-to-digital conversions and sensitive measurement equipment.
  • Long-Term Stability: The LT6654AIS6-2.5#TRPBF is designed for excellent long-term stability, reducing the need for recalibration and maintenance over the product's lifespan.
  • Small Package: Housed in a compact SOT-23 package, it is suitable for space-constrained applications.
  • Supply Range: It operates from a wide supply range, accommodating various system designs and simplifying power supply requirements.

Applications

Due to its high precision and stability, the LT6654AIS6-2.5#TRPBF is well-suited for a variety of applications, including:

  • Precision Data Acquisition Systems
  • High-Resolution Analog-to-Digital Converters (ADCs)
  • Industrial Control Systems
  • Battery-Powered Devices
  • Automotive Electronics
  • Medical Instruments

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability, and the LT6654AIS6-2.5#TRPBF is no exception. It is designed to meet stringent industry standards, ensuring dependable performance in even the most demanding environments. This voltage reference is available in tape and reel packaging (denoted by the suffix #TRPBF), facilitating efficient assembly processes for high-volume production.

With its combination of accuracy, stability, and compact form factor, the LT6654AIS6-2.5#TRPBF from Analog Devices Inc. represents a robust solution for designers seeking a reliable voltage reference source.

You May Also Be Interested in

Maxim Integrated
PRECISION MICROPOWER SHUNT VREF
Lowest to $0.7277
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3 / Series Voltage Reference IC Fixed 3.3V V ±0.2% 7 mA SOT-23-3
Lowest to $2.0170
Maxim Integrated
IC VREF SHUNT 2.5V SC70
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us
Apex Microtechnology
IC Vref Series 0.02% 8DIP
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Lowest to $11.4705
Diodes Incorporated
IC REG SHUNT
Lowest to $3.2617
Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Lowest to $9.8956
Linear Technology
V-Ref Precision 4.096V 10mA Automotive 8-Pin CLCC Tray
Lowest to $9.7932

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.9110 $55.3770
16+ $6.4911 $103.8576
24+ $6.2882 $150.9168
33+ $6.0854 $200.8182
43+ $5.8825 $252.9475
57+ $5.2740 $300.6180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,810 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess