EN
  • EN
  • DE

LT6654BHS6-4.096#TRPBF

Part No LT6654BHS6-4.096#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 0.1% TSOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Active
Reference Type Series
Output Type Fixed
Voltage - Output (Min/Fixed) 4.096V
Current - Output 10 mA
Tolerance ±0.1%
Temperature Coefficient 20ppm/°C
Noise - 0.1Hz to 10Hz 2ppmp-p
Noise - 10Hz to 10kHz 2ppmrms
Voltage - Input 4.596V ~ 36V
Current - Supply 600µA
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case SOT-23-6 Thin, TSOT-23-6
Supplier Device Package TSOT-23-6
Base Product Number LT6654
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 878921-LT6654BHS6-4.096#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT6654BHS6-4.096#TRPBF CAD Model

Description

Introducing the LT6654BHS6-4.096#TRPBF Precision Voltage Reference

The LT6654BHS6-4.096#TRPBF is a high-precision, low-noise voltage reference from Analog Devices Inc., designed to cater to the demanding requirements of high-performance data converters, precision instruments, and advanced control systems. This state-of-the-art component is engineered to provide a stable and reliable reference voltage of 4.096 volts, ensuring accuracy and consistency in your electronic applications.

Key Features and Benefits

  • High Accuracy: The LT6654BHS6-4.096#TRPBF boasts an initial accuracy of ±0.05%, providing precise voltage regulation for critical applications that require high precision.
  • Low Temperature Coefficient: With a temperature coefficient as low as 10ppm/°C, this voltage reference maintains its accuracy over a wide temperature range, making it suitable for both commercial and industrial environments.
  • Low Noise: It exhibits an exceptionally low noise performance, which is crucial for applications such as high-resolution data acquisition systems and sensitive instrumentation.
  • Long-Term Stability: Users can rely on the LT6654BHS6-4.096#TRPBF for consistent performance over time, thanks to its excellent long-term stability.
  • Wide Supply Range: The device operates from a wide supply voltage range, accommodating various system design requirements and simplifying power supply management.
  • Compact Package: Housed in a small SOT-23 package, this voltage reference is ideal for space-constrained applications without compromising on performance.
  • RoHS Compliant: This product is RoHS compliant, adhering to environmental standards and regulations for electronic components.

Applications

The LT6654BHS6-4.096#TRPBF is versatile and can be used in a multitude of applications, including:

  • Precision Data Converters
  • Portable Test Instruments
  • Medical and Laboratory Equipment
  • Industrial Control Systems
  • Automotive Electronics

With its robust design and superior performance, the LT6654BHS6-4.096#TRPBF from Analog Devices Inc. is an excellent choice for designers looking to enhance the accuracy and reliability of their electronic systems. Whether for sophisticated measurement devices or for robust industrial controls, this precision voltage reference stands out as a component that can meet the stringent requirements of modern electronic applications.

You May Also Be Interested in

Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Lowest to $9.8956
Maxim Integrated
IC VREF SHUNT 2.5V SC70
Need more? Email Us
Texas Instruments
V-Ref Precision 1.235V 20mA 10-Pin CSOIC Tube
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 3.3V SC70
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us
Maxim Integrated
PRECISION MICROPOWER SHUNT VREF
Lowest to $0.7277
Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 0.2% SC70-3
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.04% 8SOIC
Lowest to $16.2997

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.9906 $55.9248
18+ $5.7358 $103.2444
27+ $5.5566 $150.0282
38+ $5.3774 $204.3412
49+ $5.1981 $254.7069
65+ $4.6604 $302.9260
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess