LT6654BMPS6-2.5#TRMPBF: High Precision Voltage Reference
The LT6654BMPS6-2.5#TRMPBF from Analog Devices Inc. is a high-accuracy, low-drift, micropower voltage reference in a small package. Designed to maintain precision under a wide range of conditions, this voltage reference is an ideal choice for high-performance data converters, portable instrumentation, and automotive systems where accuracy and power efficiency are paramount.
Key Features
- Precision Voltage: The device provides a fixed 2.5V output with an initial accuracy of ±0.05% (max) at 25°C.
- Low Temperature Drift: It exhibits an exceptionally low temperature drift of typically 2ppm/°C, ensuring stability over a wide temperature range.
- Low Dropout Voltage: The LT6654 can operate with a very low dropout voltage, making it suitable for battery-powered applications.
- Long-Term Stability: It offers excellent long-term stability, which is crucial for precision applications.
- Low Noise: With a low output noise of only 1.5ppm peak-to-peak, it is ideal for sensitive applications such as precision measurement equipment.
- Power Supply Rejection Ratio (PSRR): The device features a high PSRR, reducing sensitivity to power supply fluctuations.
Applications
- Precision Data Converters
- High-Resolution Analog-to-Digital Converters (ADCs)
- Digital-to-Analog Converters (DACs)
- Portable Instrumentation
- Automotive Electronics
- Industrial Control Systems
The LT6654BMPS6-2.5#TRMPBF is available in a compact 6-lead TSOT-23 package, which is ideal for space-constrained applications. It is also characterized for operation from −40°C to 125°C, covering a wide range of environmental conditions. This product is offered in tape and reel packaging, denoted by the 'TRMPBF' suffix, which facilitates automated manufacturing processes.
With its combination of high precision, stability, and low power consumption, the LT6654BMPS6-2.5#TRMPBF from Analog Devices Inc. represents a robust solution for applications demanding the highest level of voltage reference accuracy and reliability.