EN
  • EN
  • DE

LT6656BIS6-1.25#TRMPBF

Part No LT6656BIS6-1.25#TRMPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 0.1% TSOT23-6  /  Series Voltage Reference IC Fixed 1.25V V ±0.1% 5 mA TSOT-23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Reference
Mfr Analog Devices Inc.
Package Tape & Reel
Reference Type Series
Output Type Fixed
Voltage - Output (Min/Fixed) 1.25V
Current - Output 5 mA
Tolerance ±0.1%
Temperature Coefficient 20ppm/°C
Noise - 0.1Hz to 10Hz 30ppmp-p
Noise - 10Hz to 10kHz 50µVrms
Voltage - Input 2.2V ~ 18V
Current - Supply 1.5µA
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case SOT-23-6 Thin, TSOT-23-6
Supplier Device Package TSOT-23-6
Base Product Number LT6656
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names -2735-LT6656BIS6-1.25#TRMPBFCT,LT6656BIS6-1.25#TRMPBFCT,LT6656BIS6-1.25#TRMPBF-ND,-2735-LT6656BIS6-1.25#TRMPBFDKR,LT6656BIS6-1.25#TRMPBFTR,LT6656BIS6-1.25#TRMPBFDKR
Standard Package 500
Win Source Part Number 1071808-LT6656BIS6-1.25#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LT6656BIS6-1.25#TRMPBF CAD Model

Description

Analog Devices Inc. Presents the LT6656BIS6-1.25#TRMPBF Precision Series Reference

The LT6656BIS6-1.25#TRMPBF is a high-precision, low-power series voltage reference from Analog Devices Inc. that offers exceptional stability and accuracy for a wide range of applications. This compact component comes in a small 6-lead TSOT-23 package, making it an ideal choice for space-constrained applications where precision voltage reference is crucial.

The LT6656BIS6-1.25#TRMPBF features a typical output voltage of 1.25V, with an initial accuracy of ±0.05%. It boasts an impressive temperature coefficient of only 10ppm/°C, ensuring a consistent performance across a wide temperature range of -40°C to 125°C. This makes it suitable for high-temperature industrial applications as well as precision instrumentation and data acquisition systems.

With a low dropout voltage and a wide supply range from 1.8V to 5.5V, the LT6656BIS6-1.25#TRMPBF provides a stable output voltage even when the supply voltage is close to the output voltage, which is particularly useful in battery-powered devices. Its low power operation, drawing just 850μA of quiescent current, helps in extending battery life and reducing power consumption in portable applications.

The device also features excellent low-frequency noise characteristics, with a typical output noise of only 1.3μVp-p (0.1Hz to 10Hz), ensuring a clean reference signal for precision analog circuits. The LT6656BIS6-1.25#TRMPBF also offers excellent long-term stability and is capable of sinking and sourcing up to 5mA of output current, providing flexibility in a variety of circuit configurations.

Furthermore, the LT6656BIS6-1.25#TRMPBF is available in a tape and reel package, denoted by the 'TRMPBF' suffix, which facilitates automated manufacturing processes, making it a convenient choice for mass production.

Overall, the LT6656BIS6-1.25#TRMPBF from Analog Devices Inc. is a robust, high-precision voltage reference that combines low power consumption with high accuracy and stability, making it an excellent choice for designers looking to improve the performance of their precision analog systems.

You May Also Be Interested in

Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 3V SOT23-3
Lowest to $1.6320
Diodes Incorporated
IC REG SHUNT
Lowest to $0.3361
Apex Microtechnology
IC Vref Series 0.02% 8DIP
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3 / Series Voltage Reference IC Fixed 3.3V V ±0.2% 7 mA SOT-23-3
Lowest to $2.0170
Maxim Integrated
IC VREF SHUNT 3V SC70
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 2.5V SC70
Need more? Email Us
Maxim Integrated
PRECISION MICROPOWER SHUNT VREF
Lowest to $4.7454

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.3910 $53.5640
10+ $10.9875 $109.8750
15+ $10.6441 $159.6615
20+ $10.3008 $206.0160
26+ $9.9574 $258.8924
34+ $8.9274 $303.5316
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess