EN
  • EN
  • DE

LT6658AIMSE-3.3#TRPBF

Part No LT6658AIMSE-3.3#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 6V 0.05% 16MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1203424-LT6658AIMSE-3.3#TRPBF
Manufacturer Analog Devices Inc.
Package Tape & Reel (TR)
Category Integrated Circuits (ICs) Power Management (PMIC) Voltage Reference
Product Status Active
Reference Type Series, Dual
Output Type Adjustable (Fixed)
Voltage - Output (Min/Fixed) 3.3V
Temperature Coefficient 10ppm/°C
Voltage - Input 4.5V ~ 36V
Current - Supply 3mA
Operating Temperature -40°C ~ 85°C (TJ)
Ultra Librarian 3D Model Ultra Librarian LT6658AIMSE-3.3#TRPBF CAD Model

Description

Product Overview: LT6658AIMSE-3.3#TRPBF

The LT6658AIMSE-3.3#TRPBF is a precision voltage reference and linear regulator designed and manufactured by Analog Devices Inc., a leader in high-performance analog technology. This innovative component combines the performance of a high-precision voltage reference with the functionality of a low dropout regulator, making it an ideal choice for a wide range of applications that require both accurate voltage reference and power supply regulation.

Key Features

  • Precision Voltage Reference: The device offers a fixed 3.3V output voltage with an impressive initial accuracy and low temperature coefficient, ensuring stable and precise voltage reference over a wide range of temperatures and conditions.
  • Low Dropout Regulator: Its integrated LDO regulator provides excellent load and line regulation with a low dropout voltage, which is crucial for maintaining output stability under varying input conditions and load demands.
  • High Output Drive Capability: The LT6658AIMSE-3.3#TRPBF is capable of sourcing up to 100mA of output current, making it suitable for powering sensitive analog circuits or acting as a power supply rail.
  • Low Noise Performance: This device features low output noise, an essential characteristic for precision applications such as high-end data converters, precision instruments, and sensitive RF components.

Applications

  • Data Acquisition Systems
  • Medical Equipment
  • Test and Measurement Instruments
  • Portable and Battery-Powered Devices
  • Industrial Control Systems
  • Automotive Electronics

Quality and Reliability

The LT6658AIMSE-3.3#TRPBF is designed with Analog Devices' commitment to quality and reliability. It is available in a compact 10-lead MSOP package, which is RoHS compliant and suitable for space-constrained applications. The device also features thermal overload protection and output short-circuit protection, enhancing its durability and robustness in harsh environments.

Whether you're designing a sophisticated measurement system or looking for a reliable power source for your high-precision circuitry, the LT6658AIMSE-3.3#TRPBF from Analog Devices Inc. offers a combination of accuracy, stability, and versatility that can help take your projects to the next level.

You May Also Be Interested in

Apex Microtechnology
IC Vref Series 0.02% 8DIP
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 5V SC70
Need more? Email Us
Linear Technology
V-Ref Precision 4.096V 10mA Automotive 8-Pin CLCC Tray
Lowest to $9.7932
Diodes Incorporated
IC REG SHUNT
Lowest to $3.2617
Texas Instruments
IC VREF SHUNT ADJ 1% SOT23-3 / Shunt Voltage Reference IC Adjustable 2.5V 36 VV ±1% 15 mA SOT-23-3
Lowest to $0.5200
Maxim Integrated
IC VREF SHUNT 2.5V SC70
Need more? Email Us
Maxim Integrated
VOLTAGE REFERENCE
Lowest to $2.0073
Diodes Incorporated
IC REG SHUNT
Lowest to $0.3361
Maxim Integrated
IC VREF SHUNT 3V SOT23-3
Lowest to $1.6320

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.6843 $53.4215
12+ $8.7667 $105.2004
18+ $8.4927 $152.8686
25+ $8.2187 $205.4675
32+ $7.9448 $254.2336
43+ $7.1229 $306.2847
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess