EN
  • EN
  • DE

LT6700HS6-1#WTRPBF

Part No LT6700HS6-1#WTRPBF
Manufacturer Analog Devices Inc.
Catalog Linear - Comparators
Description IC COMPARATR 2 W/VOLT REF TSOT23 / Comparator with Voltage Reference Open-Collector TSOT-23-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Comparators
Mfr Analog Devices Inc.
Series Over-The-Top®
Package Tape & Reel
Product Status Active
Type with Voltage Reference
Number of Elements 2
Output Type Open-Collector
Voltage - Supply, Single/Dual (±) 1.4V ~ 18V
Voltage - Input Offset (Max) -
Current - Input Bias (Max) 10µA @ 18V
Current - Output (Typ) -
Current - Quiescent (Max) 19µA
CMRR, PSRR (Typ) -
Propagation Delay (Max) 29µs
Hysteresis 13.5mV
Temperature Range - Operating -40°C ~ 125°C
Package / Case SOT-23-6 Thin, TSOT-23-6
Mounting Type Surface Mount
Supplier Device Package TSOT-23-6
Base Product Number LT6700
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1356915-LT6700HS6-1#WTRPBF
Ultra Librarian 3D Model Ultra Librarian LT6700HS6-1#WTRPBF CAD Model

Description

Product Overview: LT6700HS6-1#WTRPBF

The LT6700HS6-1#WTRPBF is a high-performance, low-power comparator with an integrated voltage reference, brought to you by Analog Devices Inc., a leader in high-performance analog technology. This tiny device is housed in an ultra-small 6-lead TSOT-23 package, making it an ideal solution for space-constrained applications that demand precision and reliability.

Key Features

  • Dual Input Comparator: The LT6700HS6-1#WTRPBF contains two comparators with an internal 400mV reference, enabling flexible threshold voltage settings and dual monitoring capabilities.
  • Low Power Consumption: With a supply current of just 6.5µA, this device is optimized for battery-powered and portable applications where power efficiency is paramount.
  • Wide Operating Voltage Range: The device operates from a 1.4V to 18V supply, accommodating a broad spectrum of power sources and allowing for versatile deployment in various electronic systems.
  • Internal Voltage Reference: An accurate and stable 400mV reference voltage provides precise threshold setting for the comparator, reducing the need for external components.
  • Fast Response Time: The comparator boasts a fast propagation delay, ensuring quick response times in critical signal monitoring tasks.
  • Over-The-Top® Input Range: The input voltage range extends from V- to V+, allowing the device to handle signals above the supply voltage, a unique feature that provides additional design flexibility.

Applications

The LT6700HS6-1#WTRPBF is versatile in its applications, suitable for various circuits and systems, including:

  • Battery-powered devices
  • Window detectors
  • Threshold detectors/sensors
  • Portable medical devices
  • Automotive electronics
  • Industrial control systems

Quality and Reliability

Analog Devices Inc. is committed to providing high-quality products, and the LT6700HS6-1#WTRPBF is no exception. It is designed to meet stringent industry standards, ensuring both robustness and reliability for critical applications where performance cannot be compromised.

With its combination of low power consumption, precision, and compact form factor, the LT6700HS6-1#WTRPBF from Analog Devices Inc. is an excellent choice for designers looking to enhance their electronic systems with a high-quality, versatile comparator.

You May Also Be Interested in

ON Semiconductor
Single Comparators | IC COMPARATOR SGL HI VOLT 8SOIC
Lowest to $0.2809
Texas Instruments
LinCMOSE DUAL DIFFERENTIAL COMPARATOR | IC DIFF COMPARATOR DUAL 8-DIP
Lowest to $1.5604
Texas Instruments
QUAD DIFFERENTIAL COMPARATOR
Lowest to $0.4621
Texas Instruments
DIFFERENTIAL COMPARATORS WITH STROBES | IC DIFF COMPARATOR W/STRB 8SOIC
Lowest to $0.2809
Texas Instruments
Quad General Purpose, Low Voltage, Tiny Pack Comparators | IC COMP TINY LOW VOLT SC-70-5
Lowest to $0.7474
Renesas Electronics America
IC COMP SNGL CMOS PP/OD SC88A
Lowest to $0.3361
Texas Instruments
Dual Micropower Rail-To-Rail Input CMOS Comparator with Open Drain Output | IC COMP DUAL MICRPWR CMOS 8VSSOP
Lowest to $4.6180
Texas Instruments
DIFFERENTIAL COMPARATORS WITH STROBES | IC STROBED DIFF COMPARATOR 8-DIP
Lowest to $0.5239
Texas Instruments
LM6511 180 ns 3V Comparator | IC COMPARATOR 180 NS 3V 8-SOIC
Lowest to $1.9346

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.0766 $60.9192
28+ $4.1654 $116.6312
43+ $4.0353 $173.5179
60+ $3.9051 $234.3060
77+ $3.7749 $290.6673
103+ $3.3844 $348.5932
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess