EN
  • EN
  • DE

LT8300ES5#TRMPBF

Part No LT8300ES5#TRMPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG FLYBACK 260MA TSOT23-5 / Flyback Switching Regulator IC Positive or Negative, Isolation Capable 1 Output 260mA SOT-23-5 Thin, TSOT-23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Mfr Analog Devices Inc.
Package Tape & Reel
Function Step-Up/Step-Down
Output Configuration Positive or Negative, Isolation Capable
Topology Flyback
Number of Outputs 1
Voltage - Input (Min) 6V
Voltage - Input (Max) 100V
Current - Output 260mA
Frequency - Switching 7.5kHz ~ 750kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case SOT-23-5 Thin, TSOT-23-5
Supplier Device Package TSOT-23-5
Base Product Number LT8300
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 505-LT8300ES5#TRMPBFCT,LT8300ES5TRMPBF,LT8300ES5#TRMPBFCT,LT8300ES5#TRMPBFTR,LT8300ES5#TRMPBFCT-ND,505-LT8300ES5#TRMPBFDKR,-2735-LT8300ES5#TRMPBFCT,LT8300ES5#TRMPBFDKR,LT8300ES5#TRMPBFTR-ND,LT8300ES5#TRMPBFDKR-ND,505-LT8300ES5#TRMPBFTR,-2735-LT8300ES5#TRMPBFDKR
Standard Package 500
Win Source Part Number 982349-LT8300ES5#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LT8300ES5#TRMPBF CAD Model

Description

Analog Devices Inc. LT8300ES5#TRMPBF Product Overview

The LT8300ES5#TRMPBF from Analog Devices Inc. is a highly efficient, compact, monolithic flyback regulator that simplifies the design of an isolated DC-DC converter. This product is part of the LT8300 series and comes in a small surface-mount package, making it an excellent choice for space-constrained applications. It is designed for use in a variety of industries, including telecommunications, industrial control systems, and medical equipment, where reliable and efficient power conversion is crucial.

This integrated circuit (IC) features a low ripple Burst Mode operation that ensures high efficiency at low output currents while maintaining ultra-low quiescent current, making it ideal for applications that require extended battery life or energy-saving capabilities. The LT8300ES5#TRMPBF operates over a wide input voltage range from 4.5V to 100V, which allows for flexible use in multiple applications and ensures compatibility with a broad range of input sources.

With its internal 260mA, 150V power switch, the LT8300ES5#TRMPBF provides a compact solution with minimal external components, reducing both design complexity and board space. The device supports a wide range of output voltages, which can be set by a single resistor. Additionally, the product features an internal compensation that reduces the external component count and simplifies the design process.

Safety features are embedded in the LT8300ES5#TRMPBF to protect against faults and ensure reliable operation. These include undervoltage lockout, thermal shutdown, and output short-circuit protection. The product is available in a thermally enhanced SOT-23 package, which aids in heat dissipation and ensures stable performance across different operating conditions.

With its combination of high efficiency, small size, and robust protection features, the LT8300ES5#TRMPBF from Analog Devices Inc. is a versatile and reliable choice for designers looking to implement an isolated flyback converter in their power management systems.

Key Features:

  • Monolithic flyback regulator
  • Low ripple Burst Mode operation
  • Wide input voltage range: 4.5V to 100V
  • Internal 260mA, 150V power switch
  • Adjustable output voltage
  • Internal compensation
  • Thermal shutdown and output short-circuit protection
  • Available in a SOT-23 package

You May Also Be Interested in

Texas Instruments
IC REG BUCK 3.3V 2.5A 22VQFN / Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 2.5A 22-VFQFN
Lowest to $15.0177
Texas Instruments
IC REG BUCK 3.3V 3.5A 22VQFN / Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 3.5A 22-VFQFN
Lowest to $7.1684
Analog Devices Inc.
IC REG MULTI CONFG ADJ 20TSSOP / Boost, Charge Pump, Flyback, SEPIC Switching Regulator IC Positive Adjustable 1.202V 1 Output 2.1A (Switch) 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 2A SOT583 / Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 2A SOT-583
Lowest to $3.1194
Analog Devices Inc.
BOOST/SEPIC/INVERTING DC/DC CONV / Boost, Cuk, SEPIC Switching Regulator IC Positive or Negative Adjustable 0.003V, 1.204V 1 Output 250mA (Switch) 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Lowest to $18.3695
Monolithic Power Systems Inc.
IC REG BUCK ADJ 4A 20QFN / Buck Switching Regulator IC Positive Adjustable 0.815V 1 Output 4A 20-PowerVFQFN
Lowest to $10.3259
Renesas Electronics America
IC REG BUCK ADJUSTABLE 3A 8DFN
Lowest to $1.5502
Microchip Technology
IC REG BUCK ADJ 600MA 12MLF / Buck Switching Regulator IC Positive Adjustable 0.4V 1 Output 600mA 12-VFDFN Exposed Pad, 12-MLF®
Need more? Email Us
STMicroelectronics
400MA NANO-QUIESCENT SYNCHRONOUS
Lowest to $1.8768

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.0737 $50.3685
13+ $8.2656 $107.4528
19+ $8.0073 $152.1387
26+ $7.7490 $201.4740
34+ $7.4907 $254.6838
45+ $6.7158 $302.2110
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,660 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess