EN
  • EN
  • DE

LT8304HS8E#PBF

Part No LT8304HS8E#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG FLYBACK ADJ 2A 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr Analog Devices Inc.
Series -
Package Tube
Product Status Active
Function Step-Up/Step-Down
Output Configuration Positive or Negative, Isolation Capable
Topology Flyback
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 3V
Voltage - Input (Max) 100V
Voltage - Output (Min/Fixed) 1V
Voltage - Output (Max) 150V (Switch)
Current - Output 2A (Switch)
Frequency - Switching 11kHz ~ 350kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package 8-SOIC-EP
Base Product Number LT8304
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1372265-LT8304HS8E#PBF
Ultra Librarian 3D Model Ultra Librarian LT8304HS8E#PBF CAD Model

Description

Analog Devices Inc. LT8304HS8E#PBF Product Overview

The LT8304HS8E#PBF is a high-performance, monolithic flyback regulator from Analog Devices Inc. that simplifies the design of isolated DC/DC converters. With a wide input voltage range and integrated 630V/150mA switch, this component is ideal for a variety of applications requiring efficient power conversion and isolation.

Key Features

  • Wide Input Voltage Range: The device can operate from an input voltage range of 3V to 100V, making it versatile for use in a broad spectrum of power supply scenarios.
  • Integrated 630V/150mA Switch: The inclusion of a high voltage power switch allows for direct step-down conversion, reducing the number of external components required.
  • No-Opto Isolated Feedback: The LT8304HS8E#PBF utilizes boundary mode operation to provide a no-opto feedback signal for output voltage regulation, enhancing reliability and simplifying design.
  • Low Ripple Burst Mode® Operation: This feature ensures high efficiency at low output currents while maintaining ultra-low quiescent current, making it suitable for energy-saving applications.
  • Thermal Protection: The device includes over-temperature protection, safeguarding it against potential damage from excessive heat.
  • Programmable Soft-Start: The soft-start function limits inrush current during startup, providing a controlled ramp-up of the output voltage.

Applications

The LT8304HS8E#PBF is particularly well-suited for isolated auxiliary/housekeeping power supplies in a variety of sectors, including:

  • Industrial control systems
  • Telecommunications equipment
  • Automotive electronics
  • Medical devices
  • Power meters

Package and Quality

Encased in a compact 8-lead SO package, the LT8304HS8E#PBF is designed to meet the space constraints of modern electronic devices while providing robust performance. Analog Devices Inc. ensures that this product meets high-quality standards, with rigorous testing and quality control processes in place to deliver reliable and consistent performance.

With its combination of features, the LT8304HS8E#PBF from Analog Devices Inc. offers designers a highly efficient, reliable, and easy-to-implement solution for isolated power supply needs.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.6151 $53.0755
12+ $8.7098 $104.5176
18+ $8.4377 $151.8786
25+ $8.1655 $204.1375
32+ $7.8933 $252.5856
43+ $7.0768 $304.3024
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess