EN
  • EN
  • DE

LT8331EMSE#PBF

Part No LT8331EMSE#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG MULTI CONFG ADJ 16MSOP  /  Boost, Flyback, SEPIC Switching Regulator IC Positive or Negative, Isolation Capable Adjustable 1.6V, -0.8V 1 Output 500mA (Switch) 16-TFSOP (0.118", 3.00mm Width), 12 Leads, Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Mfr Analog Devices Inc.
Package Tube
Function Step-Up, Step-Up/Step-Down
Output Configuration Positive or Negative, Isolation Capable
Topology Boost, Flyback, SEPIC
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 4.5V
Voltage - Input (Max) 100V
Voltage - Output (Min/Fixed) 1.6V, -0.8V
Voltage - Output (Max) 140V (Switch)
Current - Output 500mA (Switch)
Frequency - Switching 100kHz ~ 500kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 16-TFSOP (0.118", 3.00mm Width), 12 Leads, Exposed Pad
Supplier Device Package 16-MSOP-EP
Base Product Number LT8331
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 505-LT8331EMSE#PBF,LT8331EMSE#PBF-ND,-2735-LT8331EMSE#PBF
Standard Package 37
Win Source Part Number 1215487-LT8331EMSE#PBF
Ultra Librarian 3D Model Ultra Librarian LT8331EMSE#PBF CAD Model

Description

LT8331EMSE#PBF - Low Voltage Boost, SEPIC and Inverting Converter by Analog Devices Inc.

The LT8331EMSE#PBF is a versatile high-performance DC/DC converter from the renowned manufacturer Analog Devices Inc. This component is designed to cater to a wide array of applications, requiring efficient voltage step-up (boost), step-down (buck-boost), and inverting power conversion configurations. The LT8331EMSE#PBF stands out with its ability to work with a low input voltage starting as low as 3V, making it an ideal choice for battery-operated devices and portable applications.

This innovative converter features a fixed frequency, current mode architecture, which provides stable operation over a wide range of supply and output voltages. The robust design of the LT8331EMSE#PBF ensures reliable performance with its internal 2A, 65V power switch. This makes it suitable for applications requiring high voltage capabilities, such as industrial controls, automotive supplies, and telecommunications equipment.

The LT8331EMSE#PBF boasts a high level of integration, which simplifies design and reduces external component count. It includes a frequency foldback feature that helps to maintain high efficiency even at light loads, thus extending battery life in portable devices. The converter also features soft-start functionality to reduce inrush current during startup, which is critical for preventing damage to sensitive electronic components.

With a wide temperature operating range, the LT8331EMSE#PBF is designed to perform reliably in harsh environments, making it an excellent choice for industrial and automotive applications. The device is available in a compact MSOP-16 package, providing a space-saving solution for modern compact electronic assemblies. Furthermore, its thermally efficient design ensures that the device operates within safe temperature limits, even under high power operation.

The LT8331EMSE#PBF is not just a power converter; it's a testament to Analog Devices Inc.'s commitment to providing high-quality, durable, and efficient power management solutions. Whether you're designing for consumer electronics, industrial automation, or automotive systems, this converter is engineered to meet the rigorous demands of your applications.

For detailed technical specifications, application notes, and support resources, designers are encouraged to visit the Analog Devices Inc. website or consult the LT8331EMSE#PBF datasheet.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.6290 $53.1450
12+ $8.7212 $104.6544
18+ $8.4487 $152.0766
25+ $8.1762 $204.4050
32+ $7.9036 $252.9152
43+ $7.0860 $304.6980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess