EN
  • EN
  • DE

NCP716BCSN300T1G

Part No NCP716BCSN300T1G
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear
Description LDO 150MA / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 5-TSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear
Manufacturer onsemi
Packaging Reel - TR
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 24V
Voltage - Output (Min/Fixed) 3V
Voltage Dropout (Max) 1.1V @ 150mA
Current - Output 150mA
Current - Quiescent (Iq) 4.7 µA
PSRR 55dB (1kHz)
Protection Features Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Temperature Range - Operating 150°C (TJ)
Mounting Surface Mount
Case / Package SOT-23-5 Thin, TSOT-23-5
Supplier Device Package 5-TSOP
Base Product Number NCP716
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 488-NCP716BCSN300T1GTR,488-NCP716BCSN300T1GCT,488-NCP716BCSN300T1GDKR
Standard Package 3,000
Win Source Part Number 1320231-NCP716BCSN300T1G
Ultra Librarian 3D Model Ultra Librarian NCP716BCSN300T1G CAD Model

Description

Product Overview: NCP716BCSN300T1G

The NCP716BCSN300T1G is a high-performance, fixed output linear voltage regulator integrated circuit brought to you by ON Semiconductor, a leading supplier in the semiconductor industry. This product is designed to deliver a stable and precise output voltage, making it an ideal choice for a variety of applications that require a reliable power supply.

Key Features

  • Output Voltage: This device offers a fixed output voltage of 3.0V, suitable for powering low-voltage electronics.
  • High Accuracy: The output voltage accuracy is maintained at ±1%, ensuring a reliable power source for sensitive components.
  • Low Dropout Voltage: With a low dropout voltage, the NCP716BCSN300T1G can maintain regulation with minimal difference between the input and output voltages.
  • Current Capacity: Capable of delivering up to 150mA of continuous output current, it can power a range of small to medium-sized devices.
  • Thermal Protection: The device includes an over-temperature shutdown feature to protect against excessive heat.
  • Current Limiting: Built-in current limit functionality helps prevent damage to the regulator and the powered device in the event of a fault condition.
  • Ultra-Small Footprint: Packaged in a space-saving 4-bump Chip Scale Package (CSP), it is perfect for portable and space-constrained applications.
  • Low Quiescent Current: The regulator is optimized for low-power consumption with a typical quiescent current of only 4 µA, making it suitable for battery-operated devices.

Applications

The NCP716BCSN300T1G is versatile and can be used in a wide array of applications, including but not limited to:

  • Portable and battery-powered devices
  • Wireless communication systems
  • Microcontroller power supplies
  • Handheld medical equipment
  • Personal electronics

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products, and the NCP716BCSN300T1G is no exception. It is designed to meet the stringent requirements of the industry, ensuring both performance and reliability for the end-user. With its robust feature set and compact design, this voltage regulator is an excellent choice for designers looking to enhance their power management solutions.

You May Also Be Interested in

Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5927 $55.7445
80+ $1.3069 $104.5520
120+ $1.2660 $151.9200
165+ $1.2252 $202.1580
215+ $1.1844 $254.6460
285+ $1.0618 $302.6130
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 63,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess