EN
  • EN
  • DE

LV5684NPVD-XH

Part No LV5684NPVD-XH
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC REG CONV CAR AUD 7OUT 15HZIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features series Converter, Car Audio System Voltage Regulator IC 7 Output 15-HZIP
Manufacturer ON Semiconductor
Package Tube
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Through Hole
Case / Package 15-HZIP
Family Name LV568
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 20
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 880311-LV5684NPVD-XH
Ultra Librarian 3D Model Ultra Librarian LV5684NPVD-XH CAD Model

Description

The LV5684NPVD-XH is a state-of-the-art integrated circuit from ON Semiconductor, designed to provide a highly efficient and reliable solution for power management applications. This advanced product is engineered to meet the rigorous demands of modern electronic devices, offering exceptional performance and durability.

Key Features

  • High Efficiency: The LV5684NPVD-XH boasts an impressive efficiency rating, which is critical for reducing power consumption and heat generation in electronic devices.
  • Compact Design: With its small form factor, this IC is ideal for space-constrained applications, allowing for more compact and streamlined product designs.
  • Robust Power Handling: Capable of managing significant power levels, the LV5684NPVD-XH is suitable for a wide range of applications, from consumer electronics to industrial systems.
  • Advanced Protection Features: The device comes equipped with multiple protection features, including overcurrent protection, thermal shutdown, and under-voltage lockout, ensuring the safety and longevity of the end product.

Applications

The versatility of the LV5684NPVD-XH makes it an ideal choice for a variety of applications. It is particularly well-suited for:

  • Power supply modules
  • Automotive electronics
  • Industrial control systems
  • Portable devices
  • Consumer electronics

Technical Specifications

The LV5684NPVD-XH operates within a broad voltage range and offers a high level of integration to minimize external component count. Its technical specifications include:

  • Operating Voltage Range: X to Y V
  • Output Current: Up to Z A
  • Switching Frequency: A kHz
  • Thermal Resistance: B °C/W
  • Package Type: C

ON Semiconductor's commitment to quality and innovation is evident in the LV5684NPVD-XH. With its robust design and advanced features, this product is poised to be a leading solution in power management technology.

You May Also Be Interested in

Intersil
IC REG LINEAR SWITCHING REG
Need more? Email Us
Power Integrations
IC REG CONV POE TELECM 1OUT 8SMD
Lowest to $3.2040
Maxim Integrated
FLASH MEMORY PROGRAMMING SUPPLY
Lowest to $5.8122
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Lowest to $3.1012
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Lowest to $1.3097
Renesas Electronics America
IC REG CONV LCD 10OUT 24TSSOP
Need more? Email Us
Maxim Integrated
SWITCHED CAP VOLTAGE INVERTER
Lowest to $1.4553
Analog Devices Inc.
ASIL B MINI PMIC FOR CAMERA SENS
Lowest to $10.1866
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $4.1242 $61.8630
35+ $3.3841 $118.4435
53+ $3.2783 $173.7499
73+ $3.1725 $231.5925
95+ $3.0668 $291.3460
127+ $2.7495 $349.1865
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,070 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess