EN
  • EN
  • DE

LT8361EMSE#PBF

Part No LT8361EMSE#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BST SEPIC 2A 16MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr Analog Devices Inc.
Package Tube
Product Status Active
Function Step-Up
Output Configuration Positive
Topology Boost, SEPIC
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 2.8V
Voltage - Input (Max) 60V
Voltage - Output (Max) 100V (Switch)
Current - Output 2A (Switch)
Frequency - Switching 300kHz ~ 2MHz
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 16-TFSOP (0.118", 3.00mm Width), 12 Leads, Exposed Pad
Supplier Device Package 16-MSOP-EP
Base Product Number LT8361
Standard Package 37 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 846494-LT8361EMSE#PBF
Ultra Librarian 3D Model Ultra Librarian LT8361EMSE#PBF CAD Model

Description

Product Overview: LT8361EMSE#PBF by Analog Devices Inc.

The LT8361EMSE#PBF is a versatile, compact, and high-efficiency DC/DC converter from the renowned manufacturer Analog Devices Inc. Catering to a wide range of power supply applications, this converter is designed to meet the demanding requirements of modern electronic devices. It's a part of the monolithic step-up (boost) switching regulator series that delivers excellent power management solutions for systems requiring voltage conversion.

Key Features and Benefits

  • Wide Input Voltage Range: The device operates from an input voltage range of 2.8V to 60V, which makes it suitable for applications with varying power sources, including single-cell Li-Ion to multi-cell battery configurations, automotive inputs, industrial supplies, and control systems.
  • Adjustable and Synchronizable Frequency: The switching frequency is adjustable from 300kHz to 2MHz, allowing designers to optimize efficiency while minimizing external component sizes. It can also be synchronized to an external clock within the same frequency range.
  • Robust Output Voltage: The LT8361EMSE#PBF can provide an output voltage up to 60V, making it ideal for driving LEDs, battery charging, and other high voltage applications.
  • Integrated Bypass MOSFET: This feature supports a low ripple Burst Mode operation, which significantly improves efficiency at low output currents and ensures a quiet operation with minimal input ripple.
  • Multiple User Configurable Options: Users can set undervoltage lockout, choose between burst or continuous operation modes, and program soft-start timing to accommodate different application requirements.
  • Thermal Protection: The device includes over-temperature protection, safeguarding the system from excessive heat and enhancing reliability.

Applications

The LT8361EMSE#PBF is a highly adaptable component suitable for a variety of applications including but not limited to:

  • Industrial Power Supplies
  • Automotive and Heavy Equipment
  • LED Drivers
  • Portable Devices
  • Battery-Powered Equipment

With its advanced design and comprehensive feature set, the LT8361EMSE#PBF from Analog Devices Inc. is an excellent choice for designers looking to create efficient, reliable, and compact power conversion systems.

You May Also Be Interested in

Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.0741 $56.5187
16+ $6.6249 $105.9984
24+ $6.4179 $154.0296
33+ $6.2109 $204.9597
42+ $6.0038 $252.1596
56+ $5.3828 $301.4368
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess