EN
  • EN
  • DE

LT8390JFE#PBF

Part No LT8390JFE#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description 60V SYNC 4-SWITCH BUCK-BOOST CNT  /  Buck-Boost Regulator Positive Output Step-Up/Step-Down DC-DC Controller IC 28-TSSOP-EP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Controllers
Mfr Analog Devices Inc.
Package Tube
Output Type Transistor Driver
Function Step-Up/Step-Down
Output Configuration Positive
Topology Buck-Boost
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 4V ~ 60V
Frequency - Switching 150kHz ~ 650kHz
Duty Cycle (Max) 95%
Synchronous Rectifier Yes
Clock Sync Yes
Control Features Current Limit, Enable, Frequency Control, Phase Control, Power Good, Soft Start
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package 28-TSSOP-EP
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names -2735-LT8390JFE#PBF,505-LT8390JFE#PBF
Standard Package 50
Win Source Part Number 1150881-LT8390JFE#PBF
Ultra Librarian 3D Model Ultra Librarian LT8390JFE#PBF CAD Model

Description

Introducing the LT8390JFE#PBF by Analog Devices Inc.

The LT8390JFE#PBF is a cutting-edge, high-performance DC/DC converter brought to you by Analog Devices Inc., a leader in the design and manufacturing of analog, mixed-signal, and DSP integrated circuits. This device is meticulously engineered to cater to a wide array of applications, including automotive, industrial, telecommunications, and portable device power supplies.

Key Features:

  • Wide Input Voltage Range: The LT8390JFE#PBF operates efficiently across a broad input voltage range, accommodating various power sources and ensuring versatility in application.
  • Adjustable Switching Frequency: With the ability to adjust the switching frequency from 150kHz to 600kHz, this converter allows designers to optimize performance for specific applications, balancing efficiency and component size.
  • High Efficiency: The device boasts high efficiency, which is critical for reducing heat generation, improving system reliability, and extending battery life in portable applications.
  • Synchronous Rectification: This feature contributes to the high efficiency of the LT8390JFE#PBF by minimizing power loss during the rectification process.
  • Robust Thermal Performance: The converter's excellent thermal performance ensures stability and reliability even in demanding environments.
  • Multiphase Operation: For applications that require higher power, the LT8390JFE#PBF supports multiphase operation, allowing multiple devices to work in tandem to deliver the needed output.

Applications:

The versatility of the LT8390JFE#PBF makes it an ideal choice for a range of applications. It is particularly suited for:

  • Automotive power systems
  • Industrial power supplies
  • Telecommunications infrastructure
  • Portable and battery-powered devices
  • Step-down, step-up, and SEPIC power conversions

The LT8390JFE#PBF from Analog Devices Inc. is not just a component; it is a solution that empowers engineers to design with confidence, ensuring that their products meet the highest standards of efficiency, reliability, and performance. Whether you're developing power systems for the next generation of electric vehicles or creating the backbone for critical industrial machinery, the LT8390JFE#PBF is the reliable choice for your DC/DC conversion needs.

You May Also Be Interested in

Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $28.2355
Texas Instruments
Lowest to $1.7463
Texas Instruments
Lowest to $4.0465
Analog Devices Inc.
60V SYNC 4-SWITCH BUCK-BOOST LED
Lowest to $14.8519
Texas Instruments
IC REG CTRLR BUCK 24TSSOP
Lowest to $5.2389
Monolithic Power Systems Inc.
BOOST PWM CONTROLLER WITH PROGRA
Lowest to $0.5896
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24QFN
Lowest to $12.2727

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.7946 $51.1784
10+ $10.4982 $104.9820
15+ $10.1701 $152.5515
21+ $9.8420 $206.6820
27+ $9.5140 $256.8780
36+ $8.5298 $307.0728
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,500 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess