EN
  • EN
  • DE

LT8410EDC-1#TRMPBF

Part No LT8410EDC-1#TRMPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear + Switching
Description LT8410 - Ultralow Power Boost Converter with Output Disconnect
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package DFN
Lead Free Yes
Maximum Operating Temperature 125 °C
Min Input Voltage 2.5 V
Min Operating Temperature -40 °C
Number of Outputs 1
Number of Pins 8
Output Current 8 mA
Output Type Adjustable
Output Voltage 40 V
Packaging Cut Tape
REACH SVHC No SVHC
RoHS Compliant
Schedule B 8542390000
Synchronous Rectifier No
Win Source Part Number 971885-LT8410EDC-1#TRMPBF
Categories PMIC - Voltage Regulators - Linear+Switching
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LT8410EDC-1#TRMPBF CAD Model

Description

Product Overview: LT8410EDC-1#TRMPBF

The LT8410EDC-1#TRMPBF is a high-performance, low-voltage step-up converter from Analog Devices Inc., designed to meet the needs of compact and power-efficient applications. This integrated circuit is part of the LT® series and is known for its reliability and superior performance in boosting, or stepping up, voltage levels from a lower voltage source.

Key Features

  • Wide Input Voltage Range: The device operates from an input voltage range of 2.5V to 16V, making it versatile for various applications, from single-cell lithium-ion batteries to multi-cell battery configurations and other low voltage sources.
  • Adjustable Output Voltage: The output voltage is adjustable, providing flexibility for design specifications and can be set up to 40V.
  • High Efficiency: With its internal 350mA, 40V power switch, the LT8410EDC-1#TRMPBF offers high efficiency, which is critical for portable and battery-powered devices.
  • Ultra-Low Quiescent Current: The quiescent current is less than 7µA in shutdown, making it an excellent choice for applications where power conservation is paramount.
  • Compact Package: The device comes in a compact 6-lead DFN package, which is suitable for space-constrained applications.

Applications

The LT8410EDC-1#TRMPBF is ideal for a wide range of applications, including but not limited to:

  • Portable Power Devices
  • Bias Voltage Supplies
  • Wireless Modems
  • Handheld Instruments
  • LED Backlighting
  • Small OLED Displays

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality, and the LT8410EDC-1#TRMPBF is no exception. It is designed to meet stringent industry standards, ensuring reliable operation even under challenging conditions. The device's robust design and manufacturing process mean it can be confidently integrated into critical systems that require long-term stability and performance.

For designers and engineers looking for a compact, efficient, and reliable voltage step-up solution, the LT8410EDC-1#TRMPBF from Analog Devices Inc. offers an outstanding balance of performance and size, making it an excellent choice for a multitude of power conversion applications.

You May Also Be Interested in

Maxim Integrated
Conv DC-DC Single Step Down 3V to 5.5V 16-Pin QSOP T/R
Lowest to $9.3844
Maxim Integrated
Lowest Cost, 3- and 5-Output Modem Supplies with Sequencing and Tracking
Lowest to $5.2389
Seiko Epson Corporation
IC REG 6OUT BUCK/LINEAR 48QFP
Need more? Email Us
Maxim Integrated
36V, 220kHz to 2.2MHz, 2A Step-Down Converter with 15uA Operating Current
Need more? Email Us
Maxim Integrated
Conv DC-DC Dual Step Down 2.6V to 5.5V 16-Pin TQFN EP T/R
Need more? Email Us
Maxim Integrated
Conv DC-DC Single Step-Down 3.5V to 36V 32-Pin QFND-EP T/R
Lowest to $23.5297
Microchip Technology
IC REG TRPL BUCK/LINEAR 16-MLF
Need more? Email Us
Richtek USA Inc.
IC REG DL BUCK/LNR 500KHZ 23QFN
Lowest to $1.4553
Maxim Integrated
LM2775 Switched Capacitor 5-V Boost Converter | IC REG CHARG PUMP 5V 200MA 8WSON
Lowest to $3.6485

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.3211 $58.2477
15+ $6.8276 $102.4140
23+ $6.6142 $152.1266
32+ $6.4009 $204.8288
41+ $6.1875 $253.6875
55+ $5.5474 $305.1070
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,739 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess