EN
  • EN
  • DE

LT8410IDC#TRMPBF

Part No LT8410IDC#TRMPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear + Switching
Description Conv DC-DC 2.5V to 16V Step Up Single-Out 0.3V to 40V 0.025A Automotive 8-Pin DFN EP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package DFN
Lead Free Yes
Maximum Operating Temperature 125 °C
Max Output Voltage 40 V
Min Input Voltage 2.5 V
Min Operating Temperature -40 °C
Min Output Voltage 1.235 V
Number of Outputs 1
Number of Pins 8
Output Configuration Positive
Output Current 20 mA
Output Type Adjustable
Output Voltage 40 V
Packaging Tape & Reel (TR)
RoHS Compliant
Schedule B 8542390000, 8542390000
Synchronous Rectifier No
Topology Boost
Win Source Part Number 1010128-LT8410IDC#TRMPBF
Categories PMIC - Voltage Regulators - Linear+Switching
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LT8410IDC#TRMPBF CAD Model

Description

Product Overview: LT8410IDC#TRMPBF

The LT8410IDC#TRMPBF is a high-performance, low quiescent current step-up DC/DC converter designed and manufactured by Analog Devices Inc., a leader in precision high-performance integrated circuits. This component is part of their extensive range of power management solutions, tailored to meet the rigorous demands of diverse electronic applications.

With its wide input voltage range of 2.5V to 16V, the LT8410IDC#TRMPBF is versatile enough to be used in various applications, from battery-powered devices to industrial systems. It is particularly well-suited for applications where power efficiency and space constraints are critical considerations, such as portable electronics, automotive systems, and energy harvesting technologies.

The device features a fixed frequency, current-mode control architecture, which provides excellent line and load regulation, as well as low output ripple. Moreover, the LT8410IDC#TRMPBF boasts an impressive low quiescent current of only 7µA, making it ideal for battery-powered applications where extending battery life is paramount.

The converter's internal 350mA switch can deliver outputs up to 40V, enabling it to drive a string of LEDs or other high voltage loads efficiently. Furthermore, it has a high switching frequency of up to 2MHz, which allows for the use of small, low-cost capacitors and inductors, reducing the overall footprint and cost of the solution.

Additional features of the LT8410IDC#TRMPBF include internal compensation, which minimizes the number of external components required, and a robust thermal protection circuit that safeguards the device under over-temperature conditions. The product is available in a compact, low-profile (2mm x 2mm) 6-pin DFN package, which is suitable for space-constrained applications.

Analog Devices Inc. ensures that the LT8410IDC#TRMPBF meets the highest quality and performance standards, making it a reliable choice for designers looking to optimize their power management solutions. Whether for industrial, automotive, or portable applications, this converter stands out for its efficiency, compact design, and versatility.

You May Also Be Interested in

Maxim Integrated
3.5V to 36V, 500mA Synchronous Step-Down Voltage Converter 16-HTSSOP -40 to 125
Lowest to $3.0447
Maxim Integrated
Conv DC-DC Single Step Down 3V to 5.5V 16-Pin QSOP T/R
Lowest to $9.3844
Maxim Integrated
Conv DC-DC Dual Step Down 2.6V to 5.5V 16-Pin TQFN EP T/R
Need more? Email Us
Maxim Integrated
DC DC Cntrlr Dual-OUT Sync Buck 3.5V to 42V 28-Pin TQFN EP T/R
Need more? Email Us
Maxim Integrated
36V, 220kHz to 2.2MHz, 3A Step-Down Converter with 15uA Operating Current
Lowest to $4.6921
Maxim Integrated
Conv DC-DC Dual-OUT Step Down 3.5V to 36V 32-Pin QFND EP T/R
Lowest to $18.7687
Maxim Integrated
Lowest Cost, 3- and 5-Output Modem Supplies with Sequencing and Tracking
Lowest to $5.2389
Maxim Integrated
Current Mode PWM Controller 5V to 36V 1000mA 12-Pin TQFN EP T/R
Need more? Email Us
Recom Power
DC DC CONVERTER 5V / Non-Isolated PoL Module DC DC Converter 1 Output 5V 3A 5.5V - 36V Input
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.9641 $55.7487
16+ $6.5346 $104.5536
24+ $6.3304 $151.9296
33+ $6.1262 $202.1646
43+ $5.9220 $254.6460
57+ $5.3094 $302.6358
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,800 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess