EN
  • EN
  • DE

LT8471HFE#PBF

Part No LT8471HFE#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG MULT CONFG ADJ DL 20TSSOP  /  Buck, Boost, Flyback, SEPIC Switching Regulator IC Positive or Negative Adjustable 2.6V 2 Output 1.35A (Switch), 2.1A (Switch) 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Mfr Analog Devices Inc.
Package Tube
Function Step-Up, Step-Down, Step-Up/Step-Down
Output Configuration Positive or Negative
Topology Buck, Boost, Flyback, SEPIC
Output Type Adjustable
Number of Outputs 2
Voltage - Input (Min) 2.6V
Voltage - Input (Max) 50V
Voltage - Output (Min/Fixed) 2.6V
Voltage - Output (Max) 50V (Switch)
Current - Output 1.35A (Switch), 2.1A (Switch)
Frequency - Switching 100kHz ~ 2MHz
Synchronous Rectifier No
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package 20-TSSOP-EP
Base Product Number LT8471
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names LT8471HFE#PBF-ND,505-LT8471HFE#PBF,-2735-LT8471HFE#PBF
Standard Package 74
Win Source Part Number 968926-LT8471HFE#PBF
Ultra Librarian 3D Model Ultra Librarian LT8471HFE#PBF CAD Model

Description

    

The LT8471HFE#PBF is a versatile dual-channel, multi-topology DC/DC converter from Analog Devices Inc., designed to cater to a wide range of power supply applications. This high-performance component offers the flexibility of two independent channels that can be configured in various topologies, including Boost, SEPIC, Inverting, or Flyback converter configurations.

    

Key Features

  
        
  • Wide Input Voltage Range: The device operates from a 3V to 40V input voltage range, making it suitable for applications from automotive to industrial where varying input conditions are common.
  •     
  • Independent Dual Channels: With two internal 2A switches, designers can implement two separate output voltages or combine channels for higher current applications.
  •     
  • Adjustable Switching Frequency: Users can set the switching frequency anywhere from 100kHz to 2MHz or synchronize it to an external clock, allowing flexibility in design optimization.
  •     
  • High Efficiency: The LT8471HFE#PBF is designed for high efficiency, which helps in reducing power loss and improving system reliability.
  •     
  • Robust Thermal Performance: Packaged in a thermally enhanced TSSOP-20, the device offers excellent thermal performance for demanding environments.
  •   
  

Applications

  

The LT8471HFE#PBF is ideal for a variety of applications, including but not limited to:

  
        
  • Industrial Power Supplies
  •     
  • Automotive and Heavy Equipment
  •     
  • Telecommunications
  •     
  • Medical Devices
  •     
  • Portable Electronics
  •   
  

Quality and Reliability

  

Analog Devices Inc. is known for its commitment to quality and reliability, and the LT8471HFE#PBF is no exception. It is designed to meet the stringent requirements of industrial and automotive applications, ensuring consistent performance and durability.

  

Ordering Information

  

The part number LT8471HFE#PBF denotes the specific version of this device, which comes in a TSSOP-20 package with enhanced thermal performance. For ordering or to request samples, contact Analog Devices Inc. or an authorized distributor.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.8156 $55.2624
9+ $11.3358 $102.0222
14+ $10.9816 $153.7424
19+ $10.6274 $201.9206
25+ $10.2731 $256.8275
33+ $9.2104 $303.9432
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 310 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess