EN
  • EN
  • DE

LT8551IUKG#PBF

Part No LT8551IUKG#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 4-PHASE DC/DC EXPANDER FOR BOOST  /  Boost Switching Regulator IC Positive Adjustable 1 Output 52-WFQFN Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Mfr Analog Devices Inc.
Package Tube
Function Step-Up
Output Configuration Positive
Topology Boost
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 3.6V
Voltage - Input (Max) 80V
Voltage - Output (Max) 80V
Frequency - Switching 100kHz ~ 1MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 52-WFQFN Exposed Pad
Supplier Device Package 52-QFN (7x8)
Base Product Number LT8551
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 45
Win Source Part Number 1213046-LT8551IUKG#PBF
Ultra Librarian 3D Model Ultra Librarian LT8551IUKG#PBF CAD Model

Description

Product Overview: LT8551IUKG#PBF from Analog Devices Inc.

The LT8551IUKG#PBF is a highly versatile and efficient multiphase synchronous step-down switching regulator controller designed by Analog Devices Inc., a leader in high-performance analog technology. This advanced component is engineered to address the rigorous demands of power regulation in complex electronic systems, offering a compact, high-performance solution for a wide range of applications, including telecommunications, industrial, automotive, and portable device power supplies.

One of the LT8551IUKG#PBF's standout features is its ability to drive up to four channels, each capable of delivering a high output current with precise current sharing. This multi-phase operation not only enhances the performance by reducing thermal stress on individual components but also improves transient response and lowers output voltage ripple, ensuring stable and reliable power delivery to sensitive electronic circuits.

The device operates over a wide input voltage range, accommodating variations in power supply with ease, and supports a broad range of output voltages, making it highly adaptable to different system requirements. Its high switching frequency allows for the use of small, low-cost inductors and capacitors, contributing to a reduction in overall solution size and cost.

Advanced features of the LT8551IUKG#PBF include programmable soft-start, tracking, and power good indicators, which provide additional control and monitoring capabilities to enhance system reliability. The device's robust protection features, such as overvoltage, overcurrent, and over-temperature protection, safeguard the system against a wide array of potential faults.

Designed with a compact QFN package, the LT8551IUKG#PBF integrates seamlessly into space-constrained applications, while its lead-free and RoHS-compliant construction aligns with modern environmental standards, making it a responsible choice for eco-conscious designs.

Overall, the LT8551IUKG#PBF by Analog Devices Inc. is a high-efficiency, feature-rich power management solution that delivers performance, flexibility, and reliability for demanding electronic systems.

You May Also Be Interested in

Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $27.6435 $55.2870
5+ $22.6818 $113.4090
7+ $21.9730 $153.8110
10+ $21.2642 $212.6420
13+ $20.5554 $267.2202
17+ $18.4290 $313.2930
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,140 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess