EN
  • EN
  • DE

LT8570HDD#PBF

Part No LT8570HDD#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description BOOST/SEPIC/INVERTING DC/DC CONV  /  Boost, Cuk, SEPIC Switching Regulator IC Positive or Negative Adjustable 0.003V, 1.204V 1 Output 500mA (Switch) 8-WFDFN Exposed Pad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Mfr Analog Devices Inc.
Package Tube
Function Step-Up, Step-Up/Step-Down
Output Configuration Positive or Negative
Topology Boost, Cuk, SEPIC
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 2.55V
Voltage - Input (Max) 40V
Voltage - Output (Min/Fixed) 0.003V, 1.204V
Voltage - Output (Max) 65V (Switch)
Current - Output 500mA (Switch)
Frequency - Switching 200kHz ~ 1.5MHz
Synchronous Rectifier No
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case 8-WFDFN Exposed Pad
Supplier Device Package 8-DFN (3x3)
Base Product Number LT8570
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names -2735-LT8570HDD#PBF,161-LT8570HDD#PBF
Standard Package 121
Win Source Part Number 1198700-LT8570HDD#PBF
Ultra Librarian 3D Model Ultra Librarian LT8570HDD#PBF CAD Model

Description

The LT8570HDD#PBF is a versatile and efficient DC/DC converter integrated circuit from Analog Devices Inc., designed to cater to a wide range of applications requiring power conversion. This innovative component is a significant addition to the company's extensive portfolio of power management solutions, delivering high performance in a compact form factor.

Key Features

  • Adjustable Switching Frequency: The LT8570HDD#PBF allows users to adjust the switching frequency from 200kHz to 1.5MHz, enabling flexibility in design to optimize for efficiency or component size.
  • Wide Input Voltage Range: This product supports an input voltage range from 2.5V to 16V, making it suitable for various supply voltages and battery-operated devices.
  • Dual Output Channels: It features dual output channels that can be configured as two independent boost converters, a single-ended primary-inductor converter (SEPIC), or an inverting converter, providing design versatility.
  • Integrated Fault Protection: The device includes over-temperature protection, overvoltage protection, and current limiting features to ensure reliable operation under adverse conditions.
  • High Efficiency: With its low quiescent current and the ability to drive up to 750mA of output current, the LT8570HDD#PBF is engineered for high-efficiency power conversion.

Applications

The LT8570HDD#PBF is ideal for a variety of applications, including but not limited to:

  • Portable Devices
  • Industrial Power Supplies
  • Automotive and Marine Systems
  • Medical Equipment
  • Telecommunications Infrastructure

Product Specifications

Parameter Value Part Number LT8570HDD#PBF Manufacturer Analog Devices Inc. Package 10-Lead (3mm × 3mm) DFN Operating Temperature -40°C to +125°C

The LT8570HDD#PBF is a robust, high-efficiency solution for your power conversion needs, encapsulating Analog Devices Inc.'s commitment to quality and innovation.

You May Also Be Interested in

Renesas Electronics America
IC REG BOOST 3.3V 800MA 6SOT
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 2A 8SOIC
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A 20HTSSOP
Need more? Email Us
Texas Instruments
TPS62160DSGRG4 Texas Instruments Switching Voltage Regulators 3V-17V 1A Step-Down Converters with DCS- datasheet, inventory, & pricing.
Lowest to $0.4715
Maxim Integrated
IC REG BUCK ADJ 1.5A DL 16TQFN
Need more? Email Us
Panasonic
IC REG BUCK ADJ 9A 40HQFN
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 3A 16TQFN
Need more? Email Us
Maxim Integrated
IC REG BCK ADJ/1V 2.5A 16TSSOP
Need more? Email Us
Maxim Integrated
IC REG BUCK 5V 300MA 8TDFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.9293 $53.7879
7+ $14.7113 $102.9791
11+ $14.2515 $156.7665
15+ $13.7918 $206.8770
19+ $13.3321 $253.3099
26+ $11.9529 $310.7754
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 663 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess