EN
  • EN
  • DE

LT8570HMS8E#PBF

Part No LT8570HMS8E#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description BOOST/SEPIC/INVERTING DC/DC CONV / Boost, Cuk, SEPIC Switching Regulator IC Positive or Negative Adjustable 0.003V, 1.204V 1 Output 500mA (Switch) 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators
Mfr Analog Devices Inc.
Series -
Package Tube
Function Step-Up, Step-Up/Step-Down
Output Configuration Positive or Negative
Topology Boost, Cuk, SEPIC
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 2.55V
Voltage - Input (Max) 40V
Voltage - Output (Min/Fixed) 0.003V, 1.204V
Voltage - Output (Max) 65V (Switch)
Current - Output 500mA (Switch)
Frequency - Switching 200kHz ~ 1.5MHz
Synchronous Rectifier No
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting Type Surface Mount
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Supplier Device Package 8-MSOP-EP
Base Product Number LT8570
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 50 pcs
Win Source Part Number 1382601-LT8570HMS8E#PBF
Ultra Librarian 3D Model Ultra Librarian LT8570HMS8E#PBF CAD Model

Description

Product Overview: LT8570HMS8E#PBF

The LT8570HMS8E#PBF is a versatile and compact switching regulator produced by Analog Devices Inc., a renowned leader in the field of high-performance analog technology. This component is designed to facilitate efficient power management in a wide range of applications, from portable devices to industrial systems.

Key Features

  • Adjustable Frequency: The LT8570 allows for an adjustable switching frequency that can be set from 200kHz to 1.5MHz with a single external resistor. This flexibility enables optimization for efficiency or component size depending on the application requirements.
  • Integrated Boost and Catch Diodes: The inclusion of integrated boost and catch diodes simplifies the design and reduces the external component count, which can save space and cost on the PCB.
  • Wide Input Voltage Range: With an input voltage range of 2.5V to 16V, this device is suitable for various supply sources, including single-cell Li-Ion batteries and industrial voltage rails.
  • Low Ripple Burst Mode® Operation: The LT8570 features a proprietary Low Ripple Burst Mode operation that maintains high efficiency at low output currents while keeping the output ripple to a minimum, making it ideal for low power applications.
  • Dual Output: It is capable of generating both a positive boost and an inverted output, which is particularly useful for creating a bipolar voltage rail from a single input source.
  • Thermal Protection: The device includes thermal protection to safeguard against overheating, enhancing the reliability and longevity of the regulator under various operating conditions.

Applications

The LT8570HMS8E#PBF's versatility makes it an excellent choice for a variety of applications, including but not limited to:

  • Portable instruments
  • Medical devices
  • Industrial controls
  • Sensor power supplies
  • Energy harvesting
  • Telecommunications

With its advanced features and robust design, the LT8570HMS8E#PBF from Analog Devices Inc. represents a reliable and efficient solution for designers looking to improve power management in their electronic systems. The compact package and integrated features make it a popular choice for space-constrained applications that require a high degree of performance and adaptability.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 3A SOT563
Lowest to $0.2911
Texas Instruments
TPS55340RTERG4 Texas Instruments Switching Voltage Regulators 5-A 40-V wide VIN bo ost flyback & SE datasheet, inventory, & pricing.
Lowest to $1.5444
Monolithic Power Systems Inc.
IC REG BUCK ADJ 1.5A 10QFN
Need more? Email Us
Maxim Integrated
IC REG BCK ADJ/1V 2.5A 16TSSOP
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ 1.5A DL 16TQFN
Need more? Email Us
Maxim Integrated
IC REG CHARGE PUMP 5V 50MA 8PDIP
Need more? Email Us
Texas Instruments
TPS62160DSGRG4 Texas Instruments Switching Voltage Regulators 3V-17V 1A Step-Down Converters with DCS- datasheet, inventory, & pricing.
Lowest to $0.4715
Analog Devices Inc.
IC REG BUCK 3.3V 2A 8SOIC
Need more? Email Us
Maxim Integrated
IC REG QSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $16.8637 $50.5911
8+ $13.8369 $110.6952
12+ $13.4045 $160.8540
16+ $12.9721 $207.5536
20+ $12.5397 $250.7940
27+ $11.2425 $303.5475
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess