EN
  • EN
  • DE

LT8606EMSE#TRPBF

Part No LT8606EMSE#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 350MA 10MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1203422-LT8606EMSE#TRPBF
Manufacturer Analog Devices Inc.
Category Integrated Circuits (ICs) Power Management (PMIC) Voltage Regulators - DC DC Switching Regulators
Output Configuration Positive
Operating Temperature -40°C ~ 125°C (TJ)
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Mounting Type Surface Mount
Package / Case 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad
Supplier Device Package 10-MSOP-EP
Base Product Number LT8606
Ultra Librarian 3D Model Ultra Librarian LT8606EMSE#TRPBF CAD Model

Description

Product Overview: LT8606EMSE#TRPBF

The LT8606EMSE#TRPBF is a high-performance, monolithic, step-down switching regulator from Analog Devices Inc. designed to deliver efficient power management for a diverse range of applications. This advanced component is housed in a compact MSOP-16 package and is part of the wider LT8606 product family, known for its low quiescent current and high efficiency across various load conditions.

Key Features:

  • Wide Input Voltage Range: Capable of operating from an input voltage range of 3.4V to 42V, the LT8606EMSE#TRPBF is versatile and can accommodate a variety of supply voltages, making it suitable for automotive and industrial applications.
  • High Efficiency: With its synchronous rectification topology, the device achieves up to 93% efficiency, minimizing heat generation and power loss, which is crucial for performance-critical and energy-sensitive applications.
  • Low Quiescent Current: An ultra-low quiescent current of 2.5µA in standby mode ensures minimal drain on the battery when the system is not active, extending the life of battery-powered devices.
  • Adjustable Switching Frequency: The switching frequency is adjustable from 200kHz to 1.5MHz, allowing designers to optimize the regulator for size, efficiency, and performance.
  • Robust Protection Features: The LT8606EMSE#TRPBF includes overvoltage, overcurrent, and thermal shutdown protection to safeguard the system under abnormal conditions.

Applications:

The LT8606EMSE#TRPBF is ideally suited for a wide array of applications, including but not limited to:

  • Automotive power supplies
  • Industrial control systems
  • Portable and battery-powered equipment
  • Point-of-load power supplies
  • Telecommunications infrastructure

Quality and Reliability:

Analog Devices Inc. is renowned for its commitment to quality and reliability. The LT8606EMSE#TRPBF is built to meet the rigorous standards expected of industrial and automotive-grade components, ensuring dependable performance in even the most demanding environments.

Whether you are designing a sophisticated automotive power system or a simple portable device, the LT8606EMSE#TRPBF offers a combination of efficiency, flexibility, and reliability that can help you achieve your design goals.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.4455 $51.5640
19+ $5.2887 $100.4853
30+ $5.1234 $153.7020
41+ $4.9581 $203.2821
53+ $4.7929 $254.0237
70+ $4.2970 $300.7900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,390 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess