EN
  • EN
  • DE

LT8616HFE#PBF

Part No LT8616HFE#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear + Switching
Description SIMPLE SWITCHER®, 36V 2.5A Synchronous Step-Down Converter 8-SO PowerPAD -40 to 125
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TSSOP
Current - Output 1 2.5 A
Current - Output 2 1.5 A
Max Input Voltage 42 V
Maximum Operating Temperature 150 °C
Max Output Voltage 41.8 V
Min Input Voltage 3.4 V
Min Operating Temperature -40 °C
Min Output Voltage 790 mV
Mount Surface Mount
Number of Outputs 2
Number of Pins 28
Output Configuration Positive
Output Current 2.5 A
Output Type Adjustable
REACH SVHC No SVHC
RoHS Compliant
Schedule B 8542390000
Switching Frequency 3 MHz
Synchronous Rectifier Yes
Voltage - Output 1 3.3 V
Voltage - Output 2 5 V
Win Source Part Number 1071846-LT8616HFE#PBF
Categories PMIC - Voltage Regulators - Linear+Switching
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LT8616HFE#PBF CAD Model

Description

Product Overview: LT8616HFE#PBF from Analog Devices Inc.

The LT8616HFE#PBF is a high-performance, dual-channel synchronous step-down switching regulator from Analog Devices Inc., a leader in high-performance analog technology. This advanced power management IC is designed to efficiently convert a higher input voltage into a lower output voltage with excellent power efficiency and thermal performance, making it ideal for a wide range of applications, including automotive, industrial, and telecommunications systems.

Key Features

  • Dual Channel: The LT8616HFE#PBF features two independent step-down channels that can deliver up to 2.5A and 1.5A of continuous output current, respectively. This dual-channel configuration allows for versatile power supply designs and system optimization.
  • Wide Input Voltage Range: The device operates from an input voltage range of 3.4V to 42V, providing a stable output even under wide input voltage fluctuations, which is particularly important for automotive and industrial environments.
  • High Efficiency: With synchronous rectification, the LT8616HFE#PBF achieves up to 95% efficiency, minimizing heat generation and ensuring reliable performance even in thermally challenging situations.
  • Adjustable Switching Frequency: The switching frequency is programmable from 200kHz to 3MHz, allowing designers to optimize the regulator for efficiency or component size depending on the application requirements.
  • Robust Thermal Performance: Housed in a thermally enhanced 28-lead TSSOP package, the LT8616HFE#PBF is designed to handle high temperatures and improve heat dissipation, ensuring stable operation in harsh environments.

Applications

The LT8616HFE#PBF is suitable for a variety of applications that require efficient power conversion and tight regulation, including but not limited to:

  • Automotive power supplies
  • Industrial control systems
  • Telecommunications equipment
  • Datacom infrastructure
  • Portable and battery-powered devices

With its advanced features and robust design, the LT8616HFE#PBF is an excellent choice for designers looking for a reliable and efficient dual-channel step-down regulator. Its combination of high efficiency, flexible design options, and thermal performance make it a versatile component in any power management solution.

You May Also Be Interested in

Texas Instruments
AUTOMOTIVE 3-V TO 36-V, 3-A, LOW / Buck Switching Regulator IC Positive Adjustable 1V 1 Output 3A 14-VFQFN
Lowest to $4.2262
Linear Technology
LTC3621 - 17V, 1A Synchronous Step-Down Regulator with 3.5μA Quiescent Current
Lowest to $15.6410
Richtek USA Inc.
IC REG BUCK PROG 5A 20WLCSP / Buck Switching Regulator IC Positive Programmable 0.6V 1 Output 5A 20-UFBGA, WLCSP
Lowest to $1.4553
Analog Devices Inc.
IC REG BUCK ADJ 2.3A 36QFN / Buck Switching Regulator IC Positive Adjustable 1V 1 Output 2.3A 36-WFQFN, 26 Leads, Exposed Pad
Lowest to $14.3922
Analog Devices Inc.
DC/DC Cntrlr Single-OUT Step Down 850kHz Automotive 24-Pin QFN EP Tube
Lowest to $24.4699
Richtek USA Inc.
IC REG BUCK ADJ 2A TSOT23-6 / Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2A SOT-23-6 Thin, TSOT-23-6
Lowest to $0.3640
Analog Devices Inc.
POLYPHSYNC BOOST CNTR / Boost Regulator Positive Output Step-Up I²C, PMBus, SMBus DC-DC Controller IC 36-QFN (5x6)
Lowest to $11.2800
Monolithic Power Systems Inc.
IC REG BUCK ADJUSTABLE 6A 16QFN / Buck Switching Regulator IC Positive Adjustable 0.604V 1 Output 6A 16-PowerVFQFN
Lowest to $0.4897
Texas Instruments
IC REG BUCK ADJ 500MA 16HTSSOP / Buck Switching Regulator IC Positive Adjustable 1V 1 Output 500mA 16-PowerTSSOP (0.173", 4.40mm Width)
Lowest to $2.8512

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.6410 $62.5640
9+ $12.8344 $115.5096
14+ $12.4324 $174.0536
20+ $12.0316 $240.6320
25+ $11.6309 $290.7725
34+ $10.4273 $354.5282
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,011 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess