EN
  • EN
  • DE

LT8714EFE#PBF

Part No LT8714EFE#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR FLYBACK 20TSSOP  /  Flyback Regulator Positive or Negative Output Step-Up/Step-Down DC-DC Controller IC 20-TSSOP-EP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Controllers
Mfr Analog Devices Inc.
Package Tube
Output Type Transistor Driver
Function Step-Up/Step-Down
Output Configuration Positive or Negative
Topology Flyback
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 4.5V ~ 80V
Frequency - Switching 100kHz ~ 750kHz
Synchronous Rectifier No
Clock Sync Yes
Control Features Current Limit, Enable, Frequency Control, Power Good, Soft Start
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package 20-TSSOP-EP
Base Product Number LT8714
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names LT8714EFE#PBF-ND,505-LT8714EFE#PBF,-2735-LT8714EFE#PBF
Standard Package 74
Win Source Part Number 1071868-LT8714EFE#PBF
Ultra Librarian 3D Model Ultra Librarian LT8714EFE#PBF CAD Model

Description

The LT8714EFE#PBF is a versatile synchronous PWM controller from Analog Devices Inc., designed for precision DC/DC conversion in a wide array of applications. This controller is well-suited for systems that require accurate voltage or current regulation, including industrial, automotive, and communication infrastructure.

Key Features

  • Wide Input Voltage Range: The LT8714 operates from a wide input voltage range, making it flexible for use in various systems that encounter different power supply conditions.
  • Output Voltage Up to 80V: It is capable of generating an output voltage up to 80V, which is ideal for driving high voltage applications.
  • Synchronous Operation: The synchronous operation improves efficiency by reducing the need for an external diode, minimizing power losses.
  • Adjustable Frequency: The switching frequency is adjustable, allowing designers to optimize the controller for performance or efficiency.
  • Current Mode Control: Current mode control provides excellent transient response and cycle-by-cycle current limiting for improved system reliability.
  • Integrated Fault Protection: Features such as overvoltage, undervoltage, and thermal shutdown protect the system from a range of fault conditions.

Applications

The LT8714EFE#PBF is a highly flexible component that can be used in multiple applications such as:

  • LED Lighting
  • Automotive and Industrial Power Systems
  • Battery Charging
  • Telecommunications Infrastructure
  • Power Supplies for FPGAs and Microprocessors

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability. The LT8714EFE#PBF is built to meet high standards, ensuring stable performance over its lifespan and across various environmental conditions. It is packaged in a thermally enhanced TSSOP-20, which provides robust thermal performance necessary for high power applications.

You May Also Be Interested in

Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318
Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24QFN
Lowest to $12.2727
Analog Devices Inc.
60V SYNC 4-SWITCH BUCK-BOOST LED
Lowest to $14.8519
Analog Devices Inc.
IC REG CTRLR BUCK-BOOST 28
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.1300 $51.3900
8+ $14.0554 $112.4432
12+ $13.6161 $163.3932
16+ $13.1769 $210.8304
20+ $12.7377 $254.7540
27+ $11.4200 $308.3400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 130 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess