EN
  • EN
  • DE

LTC1438XCG#TRPBF

Part No LTC1438XCG#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 28SSOP  /  Buck Regulator Positive Output Step-Down DC-DC Controller IC 28-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Controllers
Mfr Analog Devices Inc.
Package Tape & Reel (TR)
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 2
Output Phases 1
Supply Voltage - Operating 3.5V ~ 30V
Frequency - Switching Up to 400kHz
Duty Cycle (Max) 99%
Synchronous Rectifier Yes
Clock Sync No
Control Features Enable, Power on Reset, Soft Start
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting SMD (SMT)
Package / Case 28-SSOP (0.209", 5.30mm Width)
Supplier Device Package 28-SSOP
Base Product Number LTC1438
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 2,000
Win Source Part Number 1071978-LTC1438XCG#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC1438XCG#TRPBF CAD Model

Description

The LTC1438XCG#TRPBF is a high-performance, dual synchronous step-down switching regulator controller produced by Analog Devices Inc., a leader in the design and manufacturing of high-performance integrated circuits. This advanced component is designed to manage power efficiently in a wide range of applications, including telecommunications, networking, and industrial systems.

Key Features

  • High Efficiency: The LTC1438XCG#TRPBF is optimized for high efficiency, which is crucial for reducing heat and improving system reliability in power-sensitive applications.
  • Dual Output Channels: This device can control two separate output voltages, making it ideal for systems that require multiple regulated voltages from a single power supply.
  • Wide Input Voltage Range: It operates over a broad input voltage range, accommodating various power sources and ensuring versatility in different operating environments.
  • Adjustable Switching Frequency: The switching frequency of the LTC1438XCG#TRPBF is adjustable, allowing designers to optimize the regulator for performance or component size.
  • Powerful Drive Capability: The device features strong onboard MOSFET drivers, providing the ability to drive large power stages for high current applications.
  • Synchronous Operation: Synchronous rectification increases efficiency, particularly at lower output voltages, by reducing diode losses.
  • Thermal Protection: It includes thermal protection features that safeguard the device and the system under extreme conditions.

Applications

The LTC1438XCG#TRPBF's versatile nature makes it suitable for a variety of applications, including:

  • Telecommunications equipment
  • Networking hardware such as routers and switches
  • Industrial control systems
  • Portable electronics
  • Computing platforms

Package and Quality

Encased in a compact SSOP-36 (Shrink Small Outline Package), the LTC1438XCG#TRPBF is designed for space-constrained applications. The device is also available in tape and reel packaging (denoted by the TRPBF suffix), which is ideal for automated manufacturing processes. Analog Devices Inc. ensures the highest quality and reliability, making the LTC1438XCG#TRPBF a dependable choice for critical applications where performance cannot be compromised.

You May Also Be Interested in

Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458
Analog Devices Inc.
IC REG CTRLR BUCK-BOOST 28
Need more? Email Us
Texas Instruments
Lowest to $1.7463
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Monolithic Power Systems Inc.
4V-60V INPUT, CURRENT MODE, SYNC
Lowest to $3.1433
Texas Instruments
HALF-BRIDGE PWM CONTROLLER WITH
Lowest to $4.7872
Texas Instruments
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24QFN
Lowest to $12.2727
Infineon Technologies
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess