EN
  • EN
  • DE

LTC1539IGW#TRPBF

Part No LTC1539IGW#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 36SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 38 Weeks
Features Buck Regulator Positive Output Step-Down - DC-DC Controller IC 36-SSOP
Manufacturer Analog Devices Inc.
Package Reel - TR
Supply Voltage 3.5V ~ 30V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 36-BSOP (0.295", 7.50mm Width)
Case / Package 36-SSOP
Family Name LTC1539
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879096-LTC1539IGW#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC1539IGW#TRPBF CAD Model

Description

Product Overview: LTC1539IGW#TRPBF

The LTC1539IGW#TRPBF is a high-performance, multi-protocol transceiver from Analog Devices Inc., designed to cater to the demanding requirements of communication systems. This versatile device is capable of interfacing with various serial protocols, making it an ideal choice for applications requiring flexible and reliable data transmission.

Key Features

  • Multi-Protocol Capability: The LTC1539IGW#TRPBF supports a wide range of serial protocols, including RS232, RS485, and RS422. This allows for easy integration into different system designs without the need for multiple transceivers.
  • Enhanced ESD Protection: With built-in electrostatic discharge (ESD) protection, the device is robust against common static electricity issues, ensuring reliability in harsh environments.
  • High Data Rates: It offers high-speed data transmission, making it suitable for applications that require fast communication between devices.
  • Low Power Consumption: The transceiver is designed for power-sensitive applications, providing an energy-efficient solution without compromising performance.
  • Thermal Protection: The LTC1539IGW#TRPBF includes thermal shutdown protection to prevent damage from overheating, enhancing the longevity of the product.
  • Flexible Power Supply: It operates over a wide power supply range, accommodating various system power requirements.
  • Automatic Driver/Receiver Switching: The device features automatic switching between driver and receiver modes, simplifying the design and reducing the need for external control logic.

Applications

The LTC1539IGW#TRPBF is suitable for a variety of applications, including but not limited to:

  • Industrial Control Systems
  • Networked Communication Devices
  • Data Acquisition Systems
  • Point of Sale (POS) Terminals
  • Automotive Diagnostics

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the LTC1539IGW#TRPBF is no exception. The device is manufactured to meet high standards, ensuring dependable performance in a range of conditions. It is available in a wide temperature range package, making it suitable for industrial applications that may experience extreme temperatures.

Ordering Information

The LTC1539IGW#TRPBF is available in a surface-mount package and is provided in tape and reel form for ease of assembly in high-volume production environments. For detailed information on pricing, availability, and ordering options, please contact Analog Devices Inc. or an authorized distributor.

You May Also Be Interested in

Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24QFN
Lowest to $12.2727
Microchip Technology
DIGITALLY ENHANCED POWER, VOLTAG
Lowest to $11.0598
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $1.7463
Analog Devices Inc.
IC REG CTRLR BUCK 28SSOP
Need more? Email Us
Texas Instruments
Lowest to $4.0465
Texas Instruments
SYNCHRONOUS BOOST CONTROLLER
Need more? Email Us
Monolithic Power Systems Inc.
BOOST PWM CONTROLLER WITH PROGRA
Lowest to $0.5896
Infineon Technologies
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess