EN
  • EN
  • DE

LTC1550LCMS8#PBF

Part No LTC1550LCMS8#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG CHARG PUMP ADJ 20MA 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2000070-LTC1550LCMS8#PBF
Package Tube
Product Status Active
Function Step-Up/Step-Down
Output Configuration Negative
Topology Charge Pump
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 2.7V
Voltage - Input (Max) 5.5V
Voltage - Output (Min/Fixed) -1.225V
Voltage - Output (Max) -4.8V
Current - Output 20mA
Frequency - Switching 900kHz
Synchronous Rectifier No
Operating Temperature 0°C ~ 70°C (TA)
Grade -
Mounting Type Surface Mount
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-MSOP
Win Source Part Number Cross
Operating Temperature Range 0°C ~ 70°C (TA)
Manufacturer Analog Devices Inc.
Category Integrated Circuits(ICs)
Packaging Tube
Ultra Librarian 3D Model Ultra Librarian LTC1550LCMS8#PBF CAD Model

Description

The LTC1550LCMS8#PBF is a high-performance charge pump voltage converter manufactured by Analog Devices Inc. This advanced electronic component is designed to provide a reliable and efficient solution for applications requiring negative voltage generation from a positive voltage input.

Key Features

  • Input Voltage Range: The device operates from a wide input voltage range, making it versatile for various power supply configurations.
  • Output Voltage: It delivers a stable and regulated negative output voltage, which is essential for applications that require precise power management.
  • High Efficiency: With its charge pump technology, the LTC1550LCMS8#PBF achieves high conversion efficiency, minimizing power loss and heat generation.
  • Low Noise Operation: The component is designed to produce low output ripple and noise, which is critical for sensitive electronic circuits and systems.
  • Small Form Factor: Housed in a compact MSOP-8 package, the LTC1550LCMS8#PBF saves valuable board space and is suitable for space-constrained applications.
  • Thermal Protection: It includes thermal shutdown protection to safeguard the device and the system from overheating during operation.

Applications

The LTC1550LCMS8#PBF is ideal for a wide range of applications, including but not limited to:

  • Portable devices
  • Medical equipment
  • Operational amplifier power supplies
  • Data acquisition systems
  • Telecommunications equipment

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the LTC1550LCMS8#PBF is no exception. It is built to meet high standards of reliability and performance, ensuring long-term stability and functionality in a range of environmental conditions.

Ordering Information

The part number LTC1550LCMS8#PBF signifies the specific product configuration and packaging, ensuring that customers receive the exact specification required for their application. For detailed ordering and shipping information, customers should consult the official Analog Devices Inc. documentation or contact their sales representatives.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Lowest to $11.3188
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.7555 $59.0220
9+ $12.1071 $108.9639
13+ $11.7288 $152.4744
18+ $11.3504 $204.3072
23+ $10.9721 $252.3583
31+ $9.8370 $304.9470
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 41 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess