EN
  • EN
  • DE

RI-TRP-RRHP-20

Part No RI-TRP-RRHP-20
Manufacturer Texas Instruments
Catalog RFID Transponders, Tags
Description RFID 23MM GLASS TRANSP R/O 64B
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Texas Instruments
Status Obsolete(EOL)
Style Glass Encapsulated
Technology Passive
Frequency 134.2kHz
Memory Type Read/Write
Writable Memory 80b (User)
Temperature Range - Operating -40°C to 85°C
Dimension 3.85mm Dia x 23.10mm
Win Source Part Number 1092240-RI-TRP-RRHP-20
Popularity Medium
Supply and Demand Status Balance
Quantity per package 2k pcs
Ultra Librarian 3D Model Ultra Librarian RI-TRP-RRHP-20 CAD Model

Description

Product Overview: RI-TRP-RRHP-20

The RI-TRP-RRHP-20 is a robust RFID transponder from Texas Instruments, designed to deliver high-performance identification and tracking capabilities. This product is part of the Texas Instruments' RI-TRP series, which is known for its reliability and durability in a variety of applications.

Key Features

  • Frequency: Operates at 134.2 kHz, which is a common frequency for RFID systems, ensuring compatibility with a wide range of readers and infrastructure.
  • Memory: Comes with a 80-bit read-only memory (ROM) that contains a unique identifier, providing a secure and unalterable way to identify each transponder.
  • Encapsulation: Encased in a glass capsule, the RI-TRP-RRHP-20 is designed to withstand harsh environments, making it suitable for applications where durability is crucial.
  • Size: The transponder's compact dimensions (approximately 2mm by 12mm) allow for easy integration into various form factors and designs.
  • Read Range: Capable of being read from a distance, which varies depending on the reader and environmental conditions, but typically offers a strong read range for its size.

Applications

The RI-TRP-RRHP-20 is versatile and can be used in various applications, including but not limited to:

  • Animal identification and tracking, such as in pet identification tags or livestock management.
  • Asset tracking, for items that require a rugged and durable identification solution.
  • Access control systems, where a secure and non-duplicable identifier is necessary.
  • Industrial automation, where the transponder can be embedded into tools or machinery for tracking and inventory purposes.

Quality and Reliability

Texas Instruments is a leader in semiconductor solutions and the RI-TRP-RRHP-20 reflects the company's commitment to quality. Each transponder is manufactured to meet high standards, ensuring consistent performance and reliability for critical applications.

You May Also Be Interested in

ON Semiconductor
RFID TAG R/W 868MHZ INLAY / RFID Tag Read/Write 128b (EPC) Memory 868MHz ISO 18000-6, EPC Inlay
Need more? Email Us
Microchip Technology
RFID TAG R/W 100-150KHZ ENCAP / RFID Tag Read/Write 363b (User) Memory 100kHz ~ 150kHz ISO 11784, ISO 11785 Encapsulated
Need more? Email Us
Texas Instruments
RFID TAG R/W 13.56MHZ INLAY / RF37S114 Tag-it™ HF-I Type 5 NFC, ISO/IEC 15693 Transponder, 4 mm × 4 mm
Need more? Email Us
Texas Instruments
RFID 32MM GLASS TRANSP R/O 64B
Need more? Email Us
ON Semiconductor
RFID TAG R/W 902-928MHZ INLAY / RFID Tag Read/Write 128b (EPC) Memory 902MHz ~ 928MHz ISO 18000-6, EPC Inlay
Need more? Email Us
Texas Instruments
RFID TAG R/W 13.56MHZ ENCAP
Lowest to $0.9543
Murata Electronics North America
RFID TAG R/W 865-920MHZ ENCAP
Lowest to $0.5454
NXP / Nexperia
IC I-CODE SLI SMART LABEL DIE
Need more? Email Us
ON Semiconductor
RFID TAG R/W 902-928MHZ INLAY / RFID Tag Read/Write 128b (EPC) Memory 902MHz ~ 928MHz ISO 18000-6, EPC Inlay
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess