EN
  • EN
  • DE

ACA2460P2

Part No ACA2460P2
Manufacturer Skyworks Solutions Inc.
Catalog RF Amplifiers
Description IC RF AMP CATV 1.218GHZ 16SOIC / RF Amplifier IC CATV 1.218GHz 16-SOIC-EP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Amplifiers
Mfr Skyworks Solutions Inc.
Package Tape & Reel
Product Status Obsolete
Frequency 1.218GHz
Gain 28dB
Noise Figure 5dB
RF Type CATV
Voltage - Supply 24V
Current - Supply 290mA
Test Frequency 1.218GHz
Mounting Type Surface Mount
Package / Case 16-SOIC (0.295", 7.50mm Width) Exposed Pad
Supplier Device Package 16-SOIC-EP
Standard Package 1,500 pcs
Moisture Sensitivity Level (MSL) 2 (1 Year)
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 859240-ACA2460P2
Ultra Librarian 3D Model Ultra Librarian ACA2460P2 CAD Model

Description

The ACA2460P2 is an RF amplifier from Skyworks Solutions Inc.

  • Application: CATV (Cable Television) systems
  • Test Frequency: 1.218GHz
  • Gain: 28dB
  • Voltage Supply: 24V
  • Current Supply: 290mA
  • Mounting Type: Surface Mount
  • Package / Case: 16-SOIC (0.295", 7.50mm Width) with exposed pad
  • MSL Level: 2 (1 Year)
  • ECCN: EAR99
  • Product Status: Obsolete

You May Also Be Interested in

Atlanta Micro Inc.
IC RF AMP GPS 0HZ-10GHZ 6DFN / RF Amplifier IC General Purpose 0Hz ~ 10GHz 6-DFN (1.3x2)
Need more? Email Us
Renesas Electronics America
IC AMP 2/3/4G 600MHZ-4.2GHZ 8DFN / RF Amplifier IC 2G/3G/4G 600MHz ~ 4.2GHz 8-DFN (2x2)
Lowest to $12.4215
Analog Devices Inc.
IC AMP CELLULAR 0HZ-6GHZ MICRO-P / RF Amplifier IC Cellular, CATV 0Hz ~ 6GHz Micro-P
Lowest to $4.8750
Nisshinbo Micro Devices Inc.
IC RF AMP GNSS 6ESON / RF Amplifier IC GNSS 1.164GHz ~ 1.3GHz, 1.559GHz ~ 1.61GHz 6-ESON (1.6x1.6)
Lowest to $1.7205
Renesas Electronics America
WIDEBAND AMPLIFIER / RF Amplifier IC DBS 250MHz ~ 3GHz 6-Minimold
Need more? Email Us
Analog Devices Inc.
IC RF AMP GPS 2GHZ-4GHZ 12SMT / RF Amplifier IC General Purpose 2GHz ~ 4GHz 12-SMT (3x3)
Lowest to $52.1084
Analog Devices Inc.
IC RF AMP 2GHZ-28GHZ 16CLCC / RF Amplifier IC 2GHz ~ 28GHz 16-CLCC-HS (6x6)
Lowest to $498.4963
Anadigics, Inc
RF AND BASEBAND CIRCUIT / RF Amplifier IC
Need more? Email Us
Analog Devices Inc.
50-90GHZ LNA DIE / RF Amplifier IC General Purpose 50GHz ~ 95GHz Die
Lowest to $375.3750

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $43.7248 $87.4496
4+ $35.8768 $143.5072
5+ $34.7556 $173.7780
7+ $33.6344 $235.4408
9+ $32.5134 $292.6206
12+ $29.1499 $349.7988
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,130 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess