EN
  • EN
  • DE

LTC1665CGN#TRPBF

Part No LTC1665CGN#TRPBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC DAC 8BIT V-OUT 16SSOP / 8 Bit Digital to Analog Converter 8 16-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Digital to Analog Converters (DAC)
Mfr Analog Devices Inc.
Package Tape & Reel
Number of Bits 8
Number of D/A Converters 8
Settling Time 30µs (Typ)
Output Type Voltage - Unbuffered
Differential Output No
Data Interface SPI
Reference Type External
Voltage - Supply, Analog 2.7V ~ 5.5V
Voltage - Supply, Digital 2.7V ~ 5.5V
INL/DNL (LSB) ±0.2, ±0.1
Architecture Oversampling Interpolating DAC
Temperature Range - Operating 0°C ~ 70°C
Package / Case 16-SSOP (0.154", 3.90mm Width)
Supplier Device Package 16-SSOP
Mounting SMD (SMT)
Base Product Number LTC1665
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names LTC1665CGN#TRPBF-ND,LTC1665CGN#TRPBFCT,LTC1665CGN#TRPBFDKR,LTC1665CGN#TRPBFTR
Standard Package 2,500
Win Source Part Number 1072032-LTC1665CGN#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC1665CGN#TRPBF CAD Model

Description

Product Overview: LTC1665CGN#TRPBF

The LTC1665CGN#TRPBF, manufactured by Analog Devices Inc., is a high-performance, octal 10-bit digital-to-analog converter (DAC) designed for precision applications in industrial, communication, and high-end consumer electronics. This product is part of a series that provides a combination of flexibility, high speed, and low power consumption, making it an ideal choice for a wide range of applications.

Key Features

  • Resolution: 10-bit octal DAC, providing fine-grained control over output signals.
  • Interface: Serial interface with easy connectivity to microcontrollers and digital signal processors.
  • Power Efficiency: Low power operation with a 5V single supply, suitable for battery-operated devices.
  • Package: Compact 16-lead SSOP package, minimizing board space and facilitating integration into space-constrained designs.
  • Temperature Range: Industrial temperature range from -40°C to +85°C, ensuring reliable performance in harsh environments.
  • Output Range: Flexible reference input allows for a wide range of output voltages.

Applications

The LTC1665CGN#TRPBF is versatile and can be used in various applications, including:

  • Automated Test Equipment (ATE)
  • Process Control and Industrial Automation
  • Data Acquisition Systems
  • Digital Gain and Offset Adjustment
  • Programmable Voltage and Current Sources

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability. The LTC1665CGN#TRPBF is built to meet high standards, ensuring stable performance and longevity in critical applications. Each device is rigorously tested and qualified for commercial and industrial use.

Ordering Information

The part number LTC1665CGN#TRPBF is available for order and comes in tape and reel packaging to facilitate automated assembly processes. For detailed ordering and shipping information, customers can consult the manufacturer's official datasheet or contact their sales representative.

You May Also Be Interested in

Maxim Integrated
IC ADC/DAC 12BIT 225K 36TQFN
Lowest to $58.2090
Texas Instruments
IC MULTI 28BIT TO DGTL 16WQFN
Need more? Email Us
Cirrus Logic Inc.
IC STEREO DAC
Need more? Email Us
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Analog Devices Inc.
IC DAS 12BIT 500K 44MQFP
Need more? Email Us
Wolfson Microelectronics plc
24 BIT 192KHZ STEREO DAC W/1.7VR
Need more? Email Us
Maxim Integrated
IC DAS 12BIT 100K 44PLCC
Need more? Email Us
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.6229 $62.4916
8+ $12.8188 $102.5504
13+ $12.4182 $161.4366
17+ $12.0176 $204.2992
22+ $11.6171 $255.5762
29+ $10.4153 $302.0437
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess